Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Circuits | 4Circuits |
---|---|
Switch Actuator Style | Piano Key |
Switch Mounting | Through Hole |
Contact Configuration | SPST-NO |
Contact Voltage DC Max | 24V |
Contact Current DC Max | 25mA |
Product Range | - |
Switch Type | DIP |
SVHC | No SVHC (15-Jan-2019) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
DIP SWITCH, 4POS, SPST-NO, PIANO KEY, TH | element14 |
Dip Switch, 4Pos, Spst-No, Piano Key Rohs Compliant: Yes |Multicomp Pro MCNDP-04V | Newark Electronics |
Where can I find additional details, specifications and documents for a MCNDP-04V?
Additional datasheets, footprints and schematics for MCNDP-04V are listed on our Part Details page. You can also find images and similar parts to MCNDP-04V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCNDP-04V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCNDP-04V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCNDP-04V fall under?
The MCNDP-04V is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MCNDP-04V when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCNDP-04V you can contact the distributor directly for product support, shipping queries etc.
Is the MCNDP-04V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCNDP-04V have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCNDP-04V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCNDP-04V often in real-time on the comparison pages.
What if I can't find stock of MCNDP-04V?
You can fill out our help required form which you can use to request a quote for MCNDP-04V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.