Status: | Unknown |
---|---|
Series: | MCNDI Series |
RoHS: | Unknown |
No. of Circuits | 4Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | Through Hole |
Contact Configuration | SPST |
Contact Voltage DC Max | 24V |
Contact Current DC Max | 25mA |
Product Range | MCNDI Series |
Switch Type | DIP Unsealed |
SVHC | No SVHC (15-Jan-2019) |
Contact Current Rating | 100mA |
Dielectric Strength VDC | 500V |
Insulation Resistance | 100Mohm |
Operating Temperature Max | 70°C |
Operating Temperature Min | -20°C |
Pitch Spacing | 2.54mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Circuits | 4Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | Through Hole |
Contact Configuration | SPST |
Contact Voltage DC Max | 24V |
Contact Current DC Max | 25mA |
Row Pitch | 7.62mm |
RoHS Compliant | Yes |
SWITCH, DIL, 4WAY, RAISED, SPST | element14 |
Switch, Dip, 4 Position, Spst, Raised Slide | Newark Electronics |
Where can I find additional details, specifications and documents for a MCNDI-04S?
Additional datasheets, footprints and schematics for MCNDI-04S are listed on our Part Details page. You can also find images and similar parts to MCNDI-04S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCNDI-04S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCNDI-04S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCNDI-04S fall under?
The MCNDI-04S is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MCNDI-04S when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCNDI-04S you can contact the distributor directly for product support, shipping queries etc.
Is the MCNDI-04S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCNDI-04S have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for MCNDI-04S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCNDI-04S often in real-time on the comparison pages.
What if I can't find stock of MCNDI-04S?
You can fill out our help required form which you can use to request a quote for MCNDI-04S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.