Status: | Unknown |
---|---|
Series: | LPR Series |
RoHS: | Unknown |
Capacitance | 1500µF |
---|---|
Voltage Rating | 250V |
Product Range | LPR Series |
Lifetime @ Temperature | 2000 hours @ 85°C |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Quick Connect Snap-In |
Diameter | 35mm |
Lead Spacing | 10mm |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Height | 62mm |
ESR | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 20% |
External Length / Height | 62mm |
Operating Temperature Range | -25°C to +85°C |
Ripple Current AC | 5A |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Electrolytic Capacitor, Snap-In, Lpr Series, 1500 F, 20%, 250 V, 35 Mm Rohs Compliant: Yes |Multicomp Pro MCLPR250V158M35X62 | Newark Electronics |
CAP, 1500µF, 250V, ALU ELEC, SNAP IN | element14 |
Where can I find additional details, specifications and documents for a MCLPR250V158M35X62?
Additional datasheets, footprints and schematics for MCLPR250V158M35X62 are listed on our Part Details page. You can also find images and similar parts to MCLPR250V158M35X62 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCLPR250V158M35X62 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCLPR250V158M35X62 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCLPR250V158M35X62 fall under?
The MCLPR250V158M35X62 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MCLPR250V158M35X62 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCLPR250V158M35X62 you can contact the distributor directly for product support, shipping queries etc.
Is the MCLPR250V158M35X62 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCLPR250V158M35X62 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCLPR250V158M35X62.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCLPR250V158M35X62 often in real-time on the comparison pages.
What if I can't find stock of MCLPR250V158M35X62?
You can fill out our help required form which you can use to request a quote for MCLPR250V158M35X62 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.