Status: | Unknown |
---|---|
Series: | LPR Series |
RoHS: | Unknown |
Capacitance | 10000µF |
---|---|
Voltage Rating | 16V |
Product Range | LPR Series |
Lifetime @ Temperature | 2000 hours @ 85°C |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Quick Connect Snap-In |
Diameter | 22mm |
Lead Spacing | 10mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Height | 25mm |
ESR | - |
Automotive Qualification Standard | - |
Capacitance Tolerance ± | ± 20% |
External Length / Height | 25mm |
No. of Pins | 2Pins |
Operating Life Temperature | 85°C |
Operating Temperature Range | -40°C to +85°C |
Operating life Time | 2000h |
PCB Hole Diameter | 2mm |
Ripple Current AC | 3.32A |
Ripple Current Frequency | 120Hz |
Ripple Current Temperature | 85°C |
Tolerance + | 20% |
Tolerance - | 20% |
Voltage Rating V DC | 16V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Electrolytic Capacitor, Snap-In, Lpr Series, 10000 F, 20%, 16 V, 22 Mm Rohs Compliant: Yes |Multicomp Pro MCLPR16V109M22X25 | Newark Electronics |
CAP, 10000µF, 16V, ALU ELEC, SNAP IN | element14 |
Where can I find additional details, specifications and documents for a MCLPR16V109M22X25?
Additional datasheets, footprints and schematics for MCLPR16V109M22X25 are listed on our Part Details page. You can also find images and similar parts to MCLPR16V109M22X25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCLPR16V109M22X25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCLPR16V109M22X25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCLPR16V109M22X25 fall under?
The MCLPR16V109M22X25 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MCLPR16V109M22X25 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCLPR16V109M22X25 you can contact the distributor directly for product support, shipping queries etc.
Is the MCLPR16V109M22X25 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCLPR16V109M22X25 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCLPR16V109M22X25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCLPR16V109M22X25 often in real-time on the comparison pages.
What if I can't find stock of MCLPR16V109M22X25?
You can fill out our help required form which you can use to request a quote for MCLPR16V109M22X25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.