Status: | Unknown |
---|---|
Series: | MCKS1 Series |
RoHS: | Unknown |
Contact Configuration | - |
---|---|
Load Current | 25A |
Operating Voltage Max | 280VAC |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | Zero Crossing |
Operating Voltage Min | 48VAC |
Control Voltage Min | 4VDC |
Control Voltage Max | 32VDC |
Product Range | MCKS1 Series |
SVHC | No SVHC (07-Jul-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Load Current | 25A |
---|---|
Operating Voltage Max | 280VAC |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | Zero Crossing |
Operating Voltage Min | 48VAC |
RoHS Compliant | Yes |
Solid State Relay, 4Vdc-32Vdc, Panel | Newark Electronics |
Where can I find additional details, specifications and documents for a MCKSI240D25-LM(070)?
Additional datasheets, footprints and schematics for MCKSI240D25-LM(070) are listed on our Part Details page. You can also find images and similar parts to MCKSI240D25-LM(070) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCKSI240D25-LM(070) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCKSI240D25-LM(070) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCKSI240D25-LM(070) fall under?
The MCKSI240D25-LM(070) is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to MCKSI240D25-LM(070) when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCKSI240D25-LM(070) you can contact the distributor directly for product support, shipping queries etc.
Is the MCKSI240D25-LM(070) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCKSI240D25-LM(070) have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCKSI240D25-LM(070).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCKSI240D25-LM(070) often in real-time on the comparison pages.
What if I can't find stock of MCKSI240D25-LM(070)?
You can fill out our help required form which you can use to request a quote for MCKSI240D25-LM(070) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.