Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | Buzzer |
---|---|
Supply Voltage Min | 4V |
Supply Voltage Max | 8V |
Current Rating | 40mA |
Tones | - |
Sound Level SPL | 85dB |
Resonant Frequency | 2.4kHz |
Transducer Mounting | Through Hole |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
External Diameter | 12mm |
External Height | 9mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | Buzzer |
---|---|
Supply Voltage Min | 4V |
Supply Voltage Max | 8V |
Current Rating | 40mA |
Sound Level SPL | 85dB |
Resonant Frequency | 2.4kHz |
Transducer Mounting | Through Hole |
RoHS Compliant | Yes |
Magnetic Buzzer And Transducer | Newark Electronics |
TRANSDUCER, THRU-HOLE, 8V, 40MA | Farnell |
Where can I find additional details, specifications and documents for a MCKPM-G1205A-3706.?
Additional datasheets, footprints and schematics for MCKPM-G1205A-3706. are listed on our Part Details page. You can also find images and similar parts to MCKPM-G1205A-3706. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCKPM-G1205A-3706. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCKPM-G1205A-3706. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCKPM-G1205A-3706. fall under?
The MCKPM-G1205A-3706. is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to MCKPM-G1205A-3706. when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCKPM-G1205A-3706. you can contact the distributor directly for product support, shipping queries etc.
Is the MCKPM-G1205A-3706. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCKPM-G1205A-3706. have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for MCKPM-G1205A-3706..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCKPM-G1205A-3706. often in real-time on the comparison pages.
What if I can't find stock of MCKPM-G1205A-3706.?
You can fill out our help required form which you can use to request a quote for MCKPM-G1205A-3706. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.