Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | Buzzer |
---|---|
Tones | Continuous |
Supply Voltage Min | 4V |
Supply Voltage Max | 8V |
Operating Current Max | 15mA |
Sound Level SPL | 85dB |
Resonant Frequency | 4.8kHz |
Product Range | - |
External Height | 10.5mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | Buzzer |
---|---|
Tones | Continuous |
Supply Voltage Min | 4V |
Supply Voltage Max | 8V |
Operating Current Max | 15mA |
Sound Level SPL | 85dB |
Resonant Frequency | 4.8kHz |
External Height | 10.5mm |
RoHS Compliant | Yes |
Piezo Buzzer | Newark Electronics |
Where can I find additional details, specifications and documents for a MCKPI-G2210L-06-3951?
Additional datasheets, footprints and schematics for MCKPI-G2210L-06-3951 are listed on our Part Details page. You can also find images and similar parts to MCKPI-G2210L-06-3951 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCKPI-G2210L-06-3951 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCKPI-G2210L-06-3951 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCKPI-G2210L-06-3951 fall under?
The MCKPI-G2210L-06-3951 is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to MCKPI-G2210L-06-3951 when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCKPI-G2210L-06-3951 you can contact the distributor directly for product support, shipping queries etc.
Is the MCKPI-G2210L-06-3951 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCKPI-G2210L-06-3951 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCKPI-G2210L-06-3951.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCKPI-G2210L-06-3951 often in real-time on the comparison pages.
What if I can't find stock of MCKPI-G2210L-06-3951?
You can fill out our help required form which you can use to request a quote for MCKPI-G2210L-06-3951 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.