Status: | Unknown |
---|---|
Series: | LZ Series |
RoHS: | Unknown |
Capacitance | 330µF |
---|---|
Voltage Rating | 250V |
Product Range | LZ Series |
Lifetime @ Temperature | 2000 hours @ 105°C |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Quick Connect Snap-In |
Diameter | 22mm |
Lead Spacing | 10mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Height | 30mm |
ESR | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | LZ Series |
RoHS: | Compliant |
Capacitance | 330µF |
---|---|
Voltage Rating | 250V |
Product Range | LZ Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Quick Connect, Snap-In |
Lifetime @ Temperature | 2000 hours @ 105°C |
Polarity | Polar |
RoHS Compliant | Yes |
CAP, 330µF, 250V, ALU ELEC, SNAP IN | element14 |
Cap, Alu Elec, 330Uf, 250V, Snap In | Newark Electronics |
Where can I find additional details, specifications and documents for a MCKLZ250M331M30Y?
Additional datasheets, footprints and schematics for MCKLZ250M331M30Y are listed on our Part Details page. You can also find images and similar parts to MCKLZ250M331M30Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCKLZ250M331M30Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCKLZ250M331M30Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCKLZ250M331M30Y fall under?
The MCKLZ250M331M30Y is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MCKLZ250M331M30Y when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCKLZ250M331M30Y you can contact the distributor directly for product support, shipping queries etc.
Is the MCKLZ250M331M30Y RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCKLZ250M331M30Y have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCKLZ250M331M30Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCKLZ250M331M30Y often in real-time on the comparison pages.
What if I can't find stock of MCKLZ250M331M30Y?
You can fill out our help required form which you can use to request a quote for MCKLZ250M331M30Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.