Status: | Unknown |
---|---|
Series: | HPR Series |
RoHS: | Unknown |
Capacitance | 6800µF |
---|---|
Voltage Rating | 35V |
Product Range | HPR Series |
Lifetime @ Temperature | 2000 hours @ 105°C |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Quick Connect Snap-In |
Diameter | 25mm |
Lead Spacing | 10mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Height | 31mm |
ESR | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 20% |
Operating Temperature Range | -40°C to +105°C |
Status: | Unknown |
---|---|
Series: | HPR Series |
RoHS: | Compliant |
Capacitance | 6800µF |
---|---|
Voltage Rating | 35V |
Product Range | HPR Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Quick Connect, Snap-In |
Lifetime @ Temperature | 2000 hours @ 105°C |
Polarity | Polar |
Diameter | 25mm |
Lead Spacing | 10mm |
RoHS Compliant | Yes |
Capacitance:6800Μf | Newark Electronics |
CAP, 6800µF, 35V, ALU ELEC, SNAP IN | element14 |
Where can I find additional details, specifications and documents for a MCHPR35V688M25X31?
Additional datasheets, footprints and schematics for MCHPR35V688M25X31 are listed on our Part Details page. You can also find images and similar parts to MCHPR35V688M25X31 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCHPR35V688M25X31 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCHPR35V688M25X31 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCHPR35V688M25X31 fall under?
The MCHPR35V688M25X31 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MCHPR35V688M25X31 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCHPR35V688M25X31 you can contact the distributor directly for product support, shipping queries etc.
Is the MCHPR35V688M25X31 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCHPR35V688M25X31 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCHPR35V688M25X31.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCHPR35V688M25X31 often in real-time on the comparison pages.
What if I can't find stock of MCHPR35V688M25X31?
You can fill out our help required form which you can use to request a quote for MCHPR35V688M25X31 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.