Status: | Unknown |
---|---|
Series: | MCFT Series |
RoHS: | Unknown |
Product Range | MCFT Series |
---|---|
Inductance | 2.2µH |
DC Current Rating | 380mA |
High Frequency Inductor Case | 1812 ^4532 Metric] |
Inductor Construction | Wirewound |
DC Resistance Max | 0.7ohm |
No. of Pins | 2Pins |
Status: | Unknown |
---|---|
Series: | MCFT Series |
RoHS: | Compliant |
Inductance | 2.2µH |
---|---|
DC Resistance Max | 0.7ohm |
Self Resonant Frequency Min | 55MHz |
DC Current Rating | 380mA |
Inductor Case Style | 1812 [4532 Metric] |
Product Range | MCFT Series |
Core Material | Ceramic |
RoHS Compliant | Yes |
Chip Inductor, 2.2Nh 380Ma 5% 55Mhz | Newark Electronics |
Where can I find additional details, specifications and documents for a MCFT000199.?
Additional datasheets, footprints and schematics for MCFT000199. are listed on our Part Details page. You can also find images and similar parts to MCFT000199. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCFT000199. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCFT000199. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCFT000199. fall under?
The MCFT000199. is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to MCFT000199. when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCFT000199. you can contact the distributor directly for product support, shipping queries etc.
Is the MCFT000199. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCFT000199. have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCFT000199..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCFT000199. often in real-time on the comparison pages.
What if I can't find stock of MCFT000199.?
You can fill out our help required form which you can use to request a quote for MCFT000199. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.