Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Inductance | 680nH |
---|---|
Product Range | - |
DC Current Rating | 190mA |
High Frequency Inductor Case | 0805 [2012 Metric] |
Inductor Construction | Wirewound |
DC Resistance Max | 2.2ohm |
Inductance Tolerance | ± 5% |
Self Resonant Frequency Min | 200MHz |
SVHC | No SVHC (07-Jul-2017) |
External Depth | 1.73mm |
External Length / Height | 1.52mm |
External Width | 2.29mm |
Inductor Case Style | 0805 [2012 Metric] |
Status: | Unknown |
---|---|
Series: | MCFT Series |
RoHS: | Compliant |
Inductance | 680nH |
---|---|
DC Resistance Max | 2.2ohm |
Self Resonant Frequency Min | 200MHz |
DC Current Rating | 190mA |
Inductor Case Style | 0805 [2012 Metric] |
Product Range | MCFT Series |
RoHS Compliant | Yes |
INDUCTOR, 680NH, 0805 | Farnell |
Wirewound Inductor 680Nh 190Ma 5% 0.2Mhz, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a MCFT000126?
Additional datasheets, footprints and schematics for MCFT000126 are listed on our Part Details page. You can also find images and similar parts to MCFT000126 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCFT000126 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCFT000126 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCFT000126 fall under?
The MCFT000126 is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to MCFT000126 when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCFT000126 you can contact the distributor directly for product support, shipping queries etc.
Is the MCFT000126 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCFT000126 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for MCFT000126.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCFT000126 often in real-time on the comparison pages.
What if I can't find stock of MCFT000126?
You can fill out our help required form which you can use to request a quote for MCFT000126 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.