Status: | Unknown |
---|---|
Series: | MCFT Series |
RoHS: | Unknown |
Inductance | 10nH |
---|---|
Product Range | MCFT Series |
DC Current Rating | 700mA |
High Frequency Inductor Case | 0603 [1608 Metric] |
Inductor Construction | Wirewound |
DC Resistance Max | 0.13ohm |
Inductance Tolerance | ± 5% |
Self Resonant Frequency Min | 4.8GHz |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 1.12mm |
External Length / Height | 1.02mm |
External Width | 1.8mm |
Inductor Case Style | 0603 [1608 Metric] |
Status: | Unknown |
---|---|
Series: | MCFT Series |
RoHS: | Compliant |
Inductance | 10nH |
---|---|
DC Resistance Max | 0.13ohm |
Self Resonant Frequency Min | 4.8GHz |
DC Current Rating | 700mA |
Inductor Case Style | 0603 [1608 Metric] |
Product Range | MCFT Series |
Inductance Tolerance | ± 5% |
RoHS Compliant | Yes |
Inductor, 10Nh, 5%, 0603, 4.8Ghz | Newark Electronics |
INDUCTOR, 10NH, 0603 | element14 |
Where can I find additional details, specifications and documents for a MCFT000083?
Additional datasheets, footprints and schematics for MCFT000083 are listed on our Part Details page. You can also find images and similar parts to MCFT000083 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCFT000083 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCFT000083 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCFT000083 fall under?
The MCFT000083 is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to MCFT000083 when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCFT000083 you can contact the distributor directly for product support, shipping queries etc.
Is the MCFT000083 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCFT000083 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCFT000083.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCFT000083 often in real-time on the comparison pages.
What if I can't find stock of MCFT000083?
You can fill out our help required form which you can use to request a quote for MCFT000083 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.