Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | Diaphragm |
---|---|
Element Type | Piezo |
Resonant Frequency | 2.6kHz |
Resonant Resistance | 300ohm |
Capacitance | 30000pF |
External Diameter | 35mm |
External Height | 0.53mm |
Product Range | - |
External Depth | 13.462mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | Diaphragm |
---|---|
Element Type | Piezo |
Resonant Frequency | 2.6kHz |
Resonant Resistance | 300ohm |
Capacitance | 30000pF |
External Diameter | 35mm |
External Height | 0.53mm |
External Depth | 13.462mm |
RoHS Compliant | Yes |
Piezo Element | Newark Electronics |
Where can I find additional details, specifications and documents for a MCFT-35T-2.6A1-99?
Additional datasheets, footprints and schematics for MCFT-35T-2.6A1-99 are listed on our Part Details page. You can also find images and similar parts to MCFT-35T-2.6A1-99 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCFT-35T-2.6A1-99 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCFT-35T-2.6A1-99 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCFT-35T-2.6A1-99 fall under?
The MCFT-35T-2.6A1-99 is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to MCFT-35T-2.6A1-99 when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCFT-35T-2.6A1-99 you can contact the distributor directly for product support, shipping queries etc.
Is the MCFT-35T-2.6A1-99 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCFT-35T-2.6A1-99 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCFT-35T-2.6A1-99.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCFT-35T-2.6A1-99 often in real-time on the comparison pages.
What if I can't find stock of MCFT-35T-2.6A1-99?
You can fill out our help required form which you can use to request a quote for MCFT-35T-2.6A1-99 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.