Status: | Unknown |
---|---|
Series: | MCEI Series |
RoHS: | Unknown |
No. of Circuits | 3Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | Through Hole |
Contact Configuration | SPST |
Contact Voltage DC Max | 24VDC |
Contact Current DC Max | 25mA |
Product Range | MCEI Series |
Switch Type | DIP |
SVHC | No SVHC (15-Jan-2019) |
Pitch Spacing | 2.54mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Circuits | 3Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | Through Hole |
Contact Configuration | SPST |
Contact Voltage DC Max | 24VDC |
Contact Current DC Max | 25mA |
Colour | Black |
RoHS Compliant | Yes |
Switch, Dip, 3 Position, Spst, Raised | Newark Electronics |
SWITCH, DIL, 3WAY, SPST, FLUSH | element14 |
Where can I find additional details, specifications and documents for a MCEI-03?
Additional datasheets, footprints and schematics for MCEI-03 are listed on our Part Details page. You can also find images and similar parts to MCEI-03 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCEI-03 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCEI-03 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCEI-03 fall under?
The MCEI-03 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MCEI-03 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCEI-03 you can contact the distributor directly for product support, shipping queries etc.
Is the MCEI-03 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCEI-03 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCEI-03.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCEI-03 often in real-time on the comparison pages.
What if I can't find stock of MCEI-03?
You can fill out our help required form which you can use to request a quote for MCEI-03 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.