Status: | Unknown |
---|---|
Series: | MCDHN Series |
RoHS: | Unknown |
No. of Circuits | 8Circuits |
---|---|
Switch Actuator Style | Flush Slide |
Switch Mounting | SMD |
Contact Configuration | SPST |
Contact Voltage DC Max | 24VDC |
Contact Current DC Max | 25mA |
Product Range | MCDHN Series |
Switch Type | DIP Sealed |
SVHC | No SVHC (15-Jan-2019) |
Pitch Spacing | 1.27mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Circuits | 8Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | Surface Mount |
Contact Configuration | SPST |
Contact Voltage DC Max | 24VDC |
Contact Current DC Max | 25mA |
RoHS Compliant | Yes |
Switch, Dip, 8 Position, Spst, Top Tape Sealed | Newark Electronics |
SWITCH, SMD, 8 WAY, SPST | Farnell |
Where can I find additional details, specifications and documents for a MCDHN-08F-T-V?
Additional datasheets, footprints and schematics for MCDHN-08F-T-V are listed on our Part Details page. You can also find images and similar parts to MCDHN-08F-T-V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCDHN-08F-T-V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCDHN-08F-T-V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCDHN-08F-T-V fall under?
The MCDHN-08F-T-V is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MCDHN-08F-T-V when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCDHN-08F-T-V you can contact the distributor directly for product support, shipping queries etc.
Is the MCDHN-08F-T-V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCDHN-08F-T-V have stock available?
Authorised distributors including Newark Electronics, Farnell and element14 have stock available or on a lead time for MCDHN-08F-T-V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCDHN-08F-T-V often in real-time on the comparison pages.
What if I can't find stock of MCDHN-08F-T-V?
You can fill out our help required form which you can use to request a quote for MCDHN-08F-T-V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.