MCDHN-04F-V Switches, Relays & Solenoids by Multicomp

SWITCH 4 WAY SPST FLUSH

Status: Unknown
Series: MCDHN Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.90

Distributor Stock
Logo for Farnell
Farnell
from US$2.09
13,064
in stock
Buy Now
Logo for element14
element14
from US$0.90
22,202
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.87
13,064
in stock
Buy Now

Specifications

No. of Circuits 4Circuits
Switch Actuator Style Slide
Switch Mounting SMD
Contact Configuration SPST
Contact Voltage DC Max 24VDC
Contact Current DC Max 25mA
Product Range MCDHN Series
Switch Type DIP Unsealed
SVHC No SVHC (15-Jan-2019)
Contact Resistance 100mohm
Dielectric Strength VDC 300VAC
External Diameter 4.5mm
External Length / Height 1.5mm
No. of Electrical Operations 1000
No. of Mechanical Operations 1000
Operating Force 500gf
Operating Temperature Max 85°C
Operating Temperature Min -40°C
Pitch Spacing 1.27mm
Storage Temperature Max 85°C
Storage Temperature Min -40°C


MCDHN-04F-V Switches by Multicomp Pro

SWITCH, DIP, 4 POSITION, SPST, TOP TAPE SEALED

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

No. of Circuits 4Circuits
Switch Actuator Style Slide
Switch Mounting Surface Mount
Contact Configuration SPST
Contact Voltage DC Max 24VDC
Contact Current DC Max 25mA
RoHS Compliant Yes

Alternative Descriptions

SWITCH, 4 WAY, SPST, FLUSH | element14
Switch, Dip, 4 Position, Spst, Top Tape Sealed | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCDHN-04F-V?

Additional datasheets, footprints and schematics for MCDHN-04F-V are listed on our Part Details page. You can also find images and similar parts to MCDHN-04F-V on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCDHN-04F-V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCDHN-04F-V price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCDHN-04F-V fall under?

The MCDHN-04F-V is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.

Can I view similar or alternative parts?

You can view similar parts to MCDHN-04F-V when available in the Switches & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCDHN-04F-V you can contact the distributor directly for product support, shipping queries etc.

Is the MCDHN-04F-V RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCDHN-04F-V have stock available?

Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for MCDHN-04F-V.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCDHN-04F-V often in real-time on the comparison pages.

What if I can't find stock of MCDHN-04F-V?

You can fill out our help required form which you can use to request a quote for MCDHN-04F-V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay