MCCM35010-RH Diodes by Multicomp

BRIDGE RECTIFIER SINGLE PHASE 35A 1KV

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.28

Distributor Stock
Logo for Farnell
Farnell
from US$1.33
No stock
Buy Now
Logo for element14
element14
from US$1.28
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

No. of Phases Single
Repetitive Reverse Voltage Vrrm Max 1kV
Forward Current If(AV) 35A
Bridge Rectifier Case Style Module
Forward Voltage VF Max 1.2V
No. of Pins 4Pins

Alternative Descriptions

Bridge Rectifier, Single Phase, 35A, 1Kv, Qc | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCCM35010-RH?

Additional datasheets, footprints and schematics for MCCM35010-RH are listed on our Part Details page. You can also find images and similar parts to MCCM35010-RH on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCCM35010-RH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCCM35010-RH price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCCM35010-RH fall under?

The MCCM35010-RH is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to MCCM35010-RH when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCCM35010-RH you can contact the distributor directly for product support, shipping queries etc.

Is the MCCM35010-RH RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCCM35010-RH have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCCM35010-RH.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCCM35010-RH often in real-time on the comparison pages.

What if I can't find stock of MCCM35010-RH?

You can fill out our help required form which you can use to request a quote for MCCM35010-RH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay