Status: | Unknown |
---|---|
Series: | MCAS648075 Series |
RoHS: | Unknown |
Inductance | 15µH |
---|---|
Rated Current | 500mA |
Product Range | MCAS648075 Series |
SVHC | No SVHC (15-Jan-2019) |
DC Current Max | 500mA |
DC Current Rating | 500mA |
DC Resistance Max | 0.035ohm |
External Depth | 6.4mm |
External Length / Height | 8mm |
External Width | 7.5mm |
Height | 8mm |
Impedance @ 100MHz | 400ohm |
Inductance Tolerance | ± 35% |
No. of Pins | 2Pins |
Voltage Rating V DC | 50V |
Status: | Unknown |
---|---|
Series: | MCAS648075 Series |
RoHS: | Compliant |
Inductance | 15µH |
---|---|
Rated Current | 500mA |
Product Range | MCAS648075 Series |
SVHC | No SVHC (15-Jan-2019) |
DC Current Max | 500mA |
DC Current Rating | 500mA |
DC Resistance Max | 0.035ohm |
External Depth | 6.4mm |
RoHS Compliant | Yes |
Emi Filter, 15Uh Min, 500Ma, 50V | Newark Electronics |
Inductance:15µH | element14 |
Where can I find additional details, specifications and documents for a MCAS648075-150U?
Additional datasheets, footprints and schematics for MCAS648075-150U are listed on our Part Details page. You can also find images and similar parts to MCAS648075-150U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCAS648075-150U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCAS648075-150U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCAS648075-150U fall under?
The MCAS648075-150U is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to MCAS648075-150U when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCAS648075-150U you can contact the distributor directly for product support, shipping queries etc.
Is the MCAS648075-150U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCAS648075-150U have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCAS648075-150U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCAS648075-150U often in real-time on the comparison pages.
What if I can't find stock of MCAS648075-150U?
You can fill out our help required form which you can use to request a quote for MCAS648075-150U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.