Status: | Unknown |
---|---|
Series: | MCAPB Series |
RoHS: | Unknown |
Product Range | MCAPB Series |
---|---|
Inductance | 470µH |
RMS Current (Irms) | 3A |
DC Resistance Max | 0.11ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2019) |
DC Current Rating | 3A |
External Depth | 13mm |
External Length / Height | 26mm |
External Width | 29mm |
Height | 26mm |
Inductor Case Style | Radial Leaded |
No. of Pins | 2Pins |
Resonant Frequency | 1kHz |
Status: | Unknown |
---|---|
Series: | MCAP Series |
RoHS: | Compliant |
Product Range | MCAP Series |
---|---|
Inductance | 470µH |
RMS Current (Irms) | 3A |
DC Resistance Max | 0.11ohm |
Inductance Tolerance | ± 20% |
Case Dimensions | 26mm x 13mm x 29mm |
DC Current Rating | 3A |
No. of Pins | 2 |
RoHS Compliant | Yes |
INDUCTOR, 470UH, 20%, TOROIDAL | Farnell |
Inductor, 470Uh, 3A, +20% | Newark Electronics |
Where can I find additional details, specifications and documents for a MCAPB108020100A-471MU?
Additional datasheets, footprints and schematics for MCAPB108020100A-471MU are listed on our Part Details page. You can also find images and similar parts to MCAPB108020100A-471MU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCAPB108020100A-471MU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCAPB108020100A-471MU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCAPB108020100A-471MU fall under?
The MCAPB108020100A-471MU is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to MCAPB108020100A-471MU when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCAPB108020100A-471MU you can contact the distributor directly for product support, shipping queries etc.
Is the MCAPB108020100A-471MU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCAPB108020100A-471MU have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCAPB108020100A-471MU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCAPB108020100A-471MU often in real-time on the comparison pages.
What if I can't find stock of MCAPB108020100A-471MU?
You can fill out our help required form which you can use to request a quote for MCAPB108020100A-471MU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.