Status: | Unknown |
---|---|
Series: | A20B Series |
RoHS: | Unknown |
Contact Configuration | SPST-NC |
---|---|
Switch Operation | Push-Pull |
Switch Terminals | Screw |
Contact Current Max | 10A |
Contact Voltage AC Nom | 120V |
Contact Voltage DC Nom | - |
Pushbutton Actuator Style | Mushroom |
IP Rating | IP65 |
Product Range | A20B Series |
SVHC | No SVHC (07-Jul-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Contact Configuration | SPST-NC |
---|---|
Switch Operation | Push-Pull |
Switch Terminals | Screw |
Contact Current Max | 10A |
Contact Voltage AC Nom | 120V |
RoHS Compliant | Yes |
EMERGENCY STOP SW, SPST-NC, 120V, SCREW | element14 |
Emergency Stop Sw, Spst-Nc, 120V, Screw | Newark Electronics |
Where can I find additional details, specifications and documents for a MCA20B-V4E01R?
Additional datasheets, footprints and schematics for MCA20B-V4E01R are listed on our Part Details page. You can also find images and similar parts to MCA20B-V4E01R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCA20B-V4E01R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCA20B-V4E01R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCA20B-V4E01R fall under?
The MCA20B-V4E01R is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to MCA20B-V4E01R when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCA20B-V4E01R you can contact the distributor directly for product support, shipping queries etc.
Is the MCA20B-V4E01R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCA20B-V4E01R have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCA20B-V4E01R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCA20B-V4E01R often in real-time on the comparison pages.
What if I can't find stock of MCA20B-V4E01R?
You can fill out our help required form which you can use to request a quote for MCA20B-V4E01R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.