Status: | Active |
---|---|
Series: | MC79M |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.25
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
-
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.49
|
-
|
Buy Now | |
element14
from US$0.34
|
-
|
Buy Now | |
Avnet Asia
from US$0.19
|
-
|
Buy Now | |
Farnell
from US$0.20
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
No External Components Required |
Internal Thermal Overload Protection |
Internal Short Circuit Current Limiting |
Output Transistor Safe-Area Compensation |
Also Available in Surface Mount DPAK (DT) Package DEVICE TYPE/NOMINAL OUTPUT VOLTAGE MC79M05 -5.0 V MC79M12 -12 V MC79M08 -8.0 V MC79M15 -15 V |
Pb-Free Package May be Available. The G-Suffix Denotes a |
Description | MC79M, 4%; TJ = 0°C to +125°C |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Negative |
VO (V) | -5 |
IO Typ (A) | 0.5 |
VI Min (V) | -6.1 |
VI Max (V) | -35 |
VDO Typ (V) | 1.1 |
Iq Typ (mA) | 4.3 |
PSRR (dB) | 66 |
Noise (µVrms) | 40 |
Enable | No |
PowerGood | No |
Application | Industrial |
Package Type | DPAK-3 |
Voltage Regulator -5V 500mA protect DPAK | RS |
Negative Voltage Regulator, -5V, Dpak-3 | Newark Electronics |
MC79M00 Series 0.5 A 5 V Fixed Output Negative Voltage Regulator -TO-252 | Future Electronics |
Standard Regulator Neg -5V 0.5A 3-Pin(2+Tab) DPAK T/R | Avnet America |
MC79M05CDTRKG, Single Negative Voltage Regulator 500mA -5 V, 4%, 3-Pin DPAK | ON Semiconductor MC79M05CDTRKG | RS Americas |
LDO, FIXED, -5V, 0.5A, TO-252-3 | Farnell |
Where can I find additional details, specifications and documents for a MC79M05CDTRKG?
Additional datasheets, footprints and schematics for MC79M05CDTRKG are listed on our Part Details page. You can also find images and similar parts to MC79M05CDTRKG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC79M05CDTRKG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC79M05CDTRKG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC79M05CDTRKG fall under?
The MC79M05CDTRKG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to MC79M05CDTRKG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC79M05CDTRKG you can contact the distributor directly for product support, shipping queries etc.
Is the MC79M05CDTRKG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC79M05CDTRKG have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MC79M05CDTRKG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC79M05CDTRKG often in real-time on the comparison pages.
What if I can't find stock of MC79M05CDTRKG?
You can fill out our help required form which you can use to request a quote for MC79M05CDTRKG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.