Status: | Active |
---|---|
Series: | MC74VHCT574A |
RoHS: | Compliant |
High Speed: fmax = 140MHz (Typ) at VCC = 5V |
Low Power Dissipation: ICC = 4µA (Max) at TA = 25 C |
TTL-Compatible Inputs: VIL = 0.8V; VIH = 2.0V |
Power Down Protection Provided on Inputs and Outputs |
Balanced Propagation Delays |
Designed for 4.5V to 5.5V Operating Range |
Low Noise: VOLP = 1.6V (Max) |
Pin and Function Compatible with Other Standard Logic Families |
Latchup Performance Exceeds 300mA |
ESD Performance: HBM > 2000V; Machine Model > 200V |
Chip Complexity: 286 FETs or 71.5 Equivalent Gates |
Pb-Free Packages are Available* |
Description | MC74VHCT574A |
---|---|
Compliance | Pb-free Halide free |
Type | D-Type |
Channels | 8 |
VCC Min (V) | 4.5 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 10.4 |
IO Max (mA) | 8 |
Package Type | TSSOP-20 |
74VHCT Series 4.5 to 5.5 V Octal D-Type Flip-Flop w/ 3-State Out - TSSOP-20 | Future Electronics |
Ic,flip-Flop,octal,d Type,ahct/Vhct-Cmos,tssop,20Pin,plastic |Onsemi MC74VHCT574ADTRG | Newark Electronics |
Flip Flop D-Type Bus Interface Pos-Edge 3-ST 1-Element 20-Pin TSSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a MC74VHCT574ADTRG?
Additional datasheets, footprints and schematics for MC74VHCT574ADTRG are listed on our Part Details page. You can also find images and similar parts to MC74VHCT574ADTRG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74VHCT574ADTRG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74VHCT574ADTRG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74VHCT574ADTRG fall under?
The MC74VHCT574ADTRG is listed under Timing, Logic & Memory > Standard Logic > D Flip-Flops and JK Flip-Flops.
Can I view similar or alternative parts?
You can view similar parts to MC74VHCT574ADTRG when available in the D Flip-Flops and JK Flip-Flops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74VHCT574ADTRG you can contact the distributor directly for product support, shipping queries etc.
Is the MC74VHCT574ADTRG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74VHCT574ADTRG have stock available?
Authorised distributors including Farnell, Future Electronics, Newark Electronics, Avnet America and EBV Elektronik have stock available or on a lead time for MC74VHCT574ADTRG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74VHCT574ADTRG often in real-time on the comparison pages.
What if I can't find stock of MC74VHCT574ADTRG?
You can fill out our help required form which you can use to request a quote for MC74VHCT574ADTRG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.