Status: | Active |
---|---|
Series: | MC74VHCT541A |
RoHS: | Compliant |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.43
|
No stock
|
Buy Now | |
Avnet America
from US$0.43
|
1,333
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
5
in stock
|
Buy Now | |
element14
from US$0.46
|
5
in stock
|
Buy Now | |
Farnell
from US$0.46
|
5
in stock
|
Buy Now | |
Avnet Silica
-
|
1,800
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
-
|
Buy Now | |
RS Americas
from US$0.79
|
-
|
Buy Now | |
Avnet Asia
from US$0.45
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
High Speed: tPD = 5.4ns (Typ) at VCC = 5V |
Low Power Dissipation: ICC = 4µA (Max) at TA = 25 C |
TTL-Compatible Inputs: VIL = 0.8V; VIH = 2.0V |
Power Down Protection Provided on Inputs and Outputs |
Balanced Propagation Delays |
Designed for 4.5V to 5.5V Operating Range |
Low Noise: VOLP = 1.6V (Max) |
Pin and Function Compatible with Other Standard Logic Families |
Latchup Performance Exceeds 300mA |
ESD Performance: HBM > 2000V; Machine Model > 200V |
Chip Complexity: 134 FETs or 33.5 Equivalent Gates |
Pb-Free Packages are Available* |
Description | MC74VHCT541A |
---|---|
Compliance | Pb-free Halide free |
Channels | 8 |
Output | 3-State |
VCC Min (V) | 4.5 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 7.9 |
IO Max (mA) | 8 |
Package Type | TSSOP-20 |
Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin TSSOP Rail | Avnet America |
Buffer/Line Driv/Receiver, Octal, Tssop | Newark Electronics |
BUFFER/LINE DRIV/RECEIVER, OCTAL, TSSOP | element14 |
MC74VHCT541ADTG, LOG CMOS BUFR 3ST OCTL | RS |
74VHC Series 4.5 to 5.5 V 3-State Surface Mount Octal Bus Buffer -TSSOP-20 | Future Electronics |
MC74VHCT541ADTG, Bus Buffer, 9 ns@ 50 pF 8mA, 4.5 - 5.5 V, 20-Pin TSSOP | ON Semiconductor MC74VHCT541ADTG | RS Americas |
Where can I find additional details, specifications and documents for a MC74VHCT541ADTG?
Additional datasheets, footprints and schematics for MC74VHCT541ADTG are listed on our Part Details page. You can also find images and similar parts to MC74VHCT541ADTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74VHCT541ADTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74VHCT541ADTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74VHCT541ADTG fall under?
The MC74VHCT541ADTG is listed under Timing, Logic & Memory > Standard Logic > Buffers.
Can I view similar or alternative parts?
You can view similar parts to MC74VHCT541ADTG when available in the Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74VHCT541ADTG you can contact the distributor directly for product support, shipping queries etc.
Is the MC74VHCT541ADTG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74VHCT541ADTG have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for MC74VHCT541ADTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74VHCT541ADTG often in real-time on the comparison pages.
What if I can't find stock of MC74VHCT541ADTG?
You can fill out our help required form which you can use to request a quote for MC74VHCT541ADTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.