Status: | Active |
---|---|
Series: | MC74VHCT50A |
RoHS: | Compliant |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
1,700
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.27
|
1,110
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
1
in stock
|
Buy Now | |
element14
from US$0.22
|
1
in stock
|
Buy Now | |
Farnell
from US$0.22
|
1
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$0.21
|
-
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
RS Americas
from US$0.55
|
-
|
Buy Now | |
Avnet Asia
from US$0.22
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
High Speed: tPD = 3.5ns (Typ) at VCC = 5V |
Low Power Dissipation: ICC = 2mA (Max) at TA = 25°C |
TTL-Compatible Inputs: VIL = 0.8V; VIH = 2.0V |
CMOS-Compatible Outputs: VOH > 0.8VCC; VOL < 0.1VCC @Load |
Power Down Protection Provided on Inputs and Outputs |
These devices are available in Pb-free package(s). Specifications herein apply to both standard and Pb-free devices. Please see our website at www.onsemi.com for specific Pb-free orderable part numbers, or contact your local ON Semiconductor sales office or representative. |
Description | MC74VHCT50A |
---|---|
Compliance | Pb-free Halide free |
Channels | 6 |
Output | CMOS |
VCC Min (V) | 4.5 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 7.7 |
IO Max (mA) | 8 |
Package Type | SOIC-14 |
MC74VHCT50ADR2G, LOG CMOS BUFR NINVERT | RS |
IC: digital | Transfer Multisort Elektronik |
Buffer/Shifter, Non Inverting, Soic-14 | Newark Electronics |
BUFFER/SHIFTER, NON INVERTING, SOIC-14 | element14 |
Buffer 6-CH Non-Inverting CMOS 14-Pin SOIC T/R | Avnet Silica |
74VHCT Series 2 to 5.5 V Non-inverting Buffer / Level Shifter - SOIC-14 | Future Electronics |
MC74VHCT50ADR2G, Hex Non-Inverting Single Ended Buffer, 2 to 5.5 V, 14-Pin SOIC | ON Semiconductor MC74VHCT50ADR2G | RS Americas |
Where can I find additional details, specifications and documents for a MC74VHCT50ADR2G?
Additional datasheets, footprints and schematics for MC74VHCT50ADR2G are listed on our Part Details page. You can also find images and similar parts to MC74VHCT50ADR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74VHCT50ADR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74VHCT50ADR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74VHCT50ADR2G fall under?
The MC74VHCT50ADR2G is listed under Timing, Logic & Memory > Standard Logic > Buffers.
Can I view similar or alternative parts?
You can view similar parts to MC74VHCT50ADR2G when available in the Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74VHCT50ADR2G you can contact the distributor directly for product support, shipping queries etc.
Is the MC74VHCT50ADR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74VHCT50ADR2G have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for MC74VHCT50ADR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74VHCT50ADR2G often in real-time on the comparison pages.
What if I can't find stock of MC74VHCT50ADR2G?
You can fill out our help required form which you can use to request a quote for MC74VHCT50ADR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.