Status: | Active |
---|---|
Series: | MC74VHCT259A |
RoHS: | Compliant |
High Speed: tPD = 7.6 ns (Typ) at VCC = 5 V |
Low Power Dissipation: ICC = 2 mA (Max) at TA = 25°C |
High Noise Immunity: VNIH = VNIL = 28% VCC |
CMOS-Compatible Outputs: VOH > 0.8 VCC ; VOL < 0.1 VCC @Load |
Power Down Protection Provided on Inputs and Outputs |
Balanced Propagation Delays |
Pin and Function Compatible with Other Standard Logic Families |
Latchup Performance Exceeds 300 mA |
ESD Performance: HBM > 2000 V |
Pb-Free Packages are Available* |
Description | MC74VHCT259A |
---|---|
Compliance | Pb-free Halide free |
Type | Latch |
Channels | 1 |
VCC Min (V) | 4.5 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 10 |
IO Max (mA) | 8 |
Package Type | TSSOP-16 |
Ic,latch,single,8-Bit,ahct/Vhct-Cmos,tssop,16Pin,plastic |Onsemi MC74VHCT259ADTRG | Newark Electronics |
Latch Addressable 8-CH D-Type 16-Pin TSSOP T/R | Future Electronics |
ADDRESSABLE LATCH/LVL SHIFTER, TSSOP | element14 |
Where can I find additional details, specifications and documents for a MC74VHCT259ADTRG?
Additional datasheets, footprints and schematics for MC74VHCT259ADTRG are listed on our Part Details page. You can also find images and similar parts to MC74VHCT259ADTRG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74VHCT259ADTRG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74VHCT259ADTRG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74VHCT259ADTRG fall under?
The MC74VHCT259ADTRG is listed under Timing, Logic & Memory > Standard Logic > Latches & Registers.
Can I view similar or alternative parts?
You can view similar parts to MC74VHCT259ADTRG when available in the Latches & Registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74VHCT259ADTRG you can contact the distributor directly for product support, shipping queries etc.
Is the MC74VHCT259ADTRG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74VHCT259ADTRG have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for MC74VHCT259ADTRG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74VHCT259ADTRG often in real-time on the comparison pages.
What if I can't find stock of MC74VHCT259ADTRG?
You can fill out our help required form which you can use to request a quote for MC74VHCT259ADTRG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.