Status: | Active |
---|---|
Series: | MC74VHCT125A |
RoHS: | Compliant |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.21
|
1,200
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
2,475
in stock
|
Buy Now | |
element14
from US$0.22
|
2,236
in stock
|
Buy Now | |
Farnell
from US$0.20
|
1,911
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
10
in stock
|
Buy Now | |
Future Electronics
from US$0.21
|
-
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
RS Americas
from US$0.39
|
-
|
Buy Now | |
Avnet Asia
from US$0.22
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High Speed: tPD = 3.8ns (Typ) at VCC = 5V |
Low Power Dissipation: ICC = 4mA (Max) at TA = 25°C |
TTL-Compatible Inputs: VIL = 0.8V; VIH = 2.0V |
Power Down Protection Provided on Inputs |
Balanced Propagation Delays |
Designed for 2V to 5.5V Operating Range |
Low Noise: VOLP = 0.8V (Max) |
Pin and Function Compatible with Other Standard Logic Families |
Latchup Performance Exceeds 300mA |
ESD Performance: HBM > 2000V; Machine Model > 200V |
Chip Complexity: 72 FETs or 18 Equivalent Gates |
Pb-Free Packages are Available* |
Description | MC74VHCT125A |
---|---|
Compliance | Pb-free Halide free |
Channels | 4 |
Output | 3-State |
VCC Min (V) | 4.5 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 7.5 |
IO Max (mA) | 8 |
Package Type | SOIC-14 |
IC, BUS BUFFER, SMD | element14 |
MC74VHCT125ADR2G, LOG CMOS BUFR BUS QUAD | RS |
Non Inverting Buffer, Soic-14 | Newark Electronics |
74VHC Series 5.5 V Quad Bus Buffer with 3-State Control Inputs - SOIC-14 | Future Electronics |
Buffer/Line Driver 4-CH Non-Inverting 3-ST CMOS 14-Pin SOIC T/R | Avnet America |
MC74VHCT125ADR2G, LOG CMOS BUFR BUS QUAD | ON Semiconductor MC74VHCT125ADR2G | RS Americas |
Where can I find additional details, specifications and documents for a MC74VHCT125ADR2G?
Additional datasheets, footprints and schematics for MC74VHCT125ADR2G are listed on our Part Details page. You can also find images and similar parts to MC74VHCT125ADR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74VHCT125ADR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74VHCT125ADR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74VHCT125ADR2G fall under?
The MC74VHCT125ADR2G is listed under Timing, Logic & Memory > Standard Logic > Buffers.
Can I view similar or alternative parts?
You can view similar parts to MC74VHCT125ADR2G when available in the Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74VHCT125ADR2G you can contact the distributor directly for product support, shipping queries etc.
Is the MC74VHCT125ADR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74VHCT125ADR2G have stock available?
Authorised distributors including Chip One Stop, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for MC74VHCT125ADR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74VHCT125ADR2G often in real-time on the comparison pages.
What if I can't find stock of MC74VHCT125ADR2G?
You can fill out our help required form which you can use to request a quote for MC74VHCT125ADR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.