Status: | Unknown |
---|---|
Series: | MC74VHC1G01 |
RoHS: | Compliant |
Prices starting from US$0.0264
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
213,118
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0414
|
2,558
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
1,438
in stock
|
Buy Now | |
element14
from US$0.09
|
1,438
in stock
|
Buy Now | |
Chip One Stop
from US$0.0264
|
661
in stock
|
Buy Now | |
RS Americas
from US$0.07
|
-
|
Buy Now |
High Speed: tPD = 3.7ns (Typ) at VCC = 5V |
Low Internal Power Dissipation: ICC = 1µA (Max) at TA = 25°C |
Power Down Protection Provided on Inputs |
Pin and Function Compatible with Other Standard Logic Families |
Chip Complexity: FETs = <100 |
Pb-Free Packages are Available |
Compliance | Pb-free Halide free |
---|
IC: digital | Transfer Multisort Elektronik |
Nand Gate, Single, 2 I/P, Sc-70-5 | Newark Electronics |
NAND GATE, SINGLE, 2 I/P, SC-70-5 | element14 |
MC74VHC1G01DFT1G, 2-Input NAND Logic Gate, 2 - 5.5 V, 5-Pin SC-88A | ON Semiconductor MC74VHC1G01DFT1G | RS Americas |
Where can I find additional details, specifications and documents for a MC74VHC1G01DFT1G?
Additional datasheets, footprints and schematics for MC74VHC1G01DFT1G are listed on our Part Details page. You can also find images and similar parts to MC74VHC1G01DFT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74VHC1G01DFT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74VHC1G01DFT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74VHC1G01DFT1G fall under?
The MC74VHC1G01DFT1G is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to MC74VHC1G01DFT1G when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74VHC1G01DFT1G you can contact the distributor directly for product support, shipping queries etc.
Is the MC74VHC1G01DFT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74VHC1G01DFT1G have stock available?
Authorised distributors including Farnell, Transfer Multisort Elektronik, Newark Electronics, element14 and Chip One Stop have stock available or on a lead time for MC74VHC1G01DFT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74VHC1G01DFT1G often in real-time on the comparison pages.
What if I can't find stock of MC74VHC1G01DFT1G?
You can fill out our help required form which you can use to request a quote for MC74VHC1G01DFT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.