Status: | Active |
---|---|
Series: | MC74LVX4245 |
RoHS: | Compliant |
Bi-directional Interface Between 5V and 3V Buses |
Control Inputs Compatible with TTL Level |
5V Data Flow at A Port and 3V Data Flow at B Port |
Outputs Source/Sink 24mA at 5V Bus and 12mA at 3V Bus |
Guaranteed Simultaneous Switching Noise Level and Dynamic Threshold Performance |
Available in SOIC and TSSOP Packages |
Functionally Compatible with the 74 Series 245 |
Pb-Free Packages are Available* |
Description | MC74LVX4245 |
---|---|
Compliance | Pb-free Halide free |
Channels | 8 |
Input Level | TTL |
VCC Min (V) | 2.7 |
VCC Max (V) | 3.6 |
tpd Max (ns) | 10 |
IO Max (mA) | 24 |
Package Type | SOIC−24 WB |
IC: digital | Transfer Multisort Elektronik |
Translating Transceiver, Soic-24 | Newark Electronics |
MC74LVX4245DWG, Dual, Bus Transceiver, 8-Bit Non-Inverting 3-State | ON Semiconductor MC74LVX4245DWG | RS Americas |
TRANSLATING TRANSCEIVER, OCTAL, SOIC-24 | element14 |
Where can I find additional details, specifications and documents for a MC74LVX4245DWG?
Additional datasheets, footprints and schematics for MC74LVX4245DWG are listed on our Part Details page. You can also find images and similar parts to MC74LVX4245DWG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74LVX4245DWG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74LVX4245DWG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74LVX4245DWG fall under?
The MC74LVX4245DWG is listed under Timing, Logic & Memory > Standard Logic > Level Translators.
Can I view similar or alternative parts?
You can view similar parts to MC74LVX4245DWG when available in the Level Translators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74LVX4245DWG you can contact the distributor directly for product support, shipping queries etc.
Is the MC74LVX4245DWG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74LVX4245DWG have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for MC74LVX4245DWG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74LVX4245DWG often in real-time on the comparison pages.
What if I can't find stock of MC74LVX4245DWG?
You can fill out our help required form which you can use to request a quote for MC74LVX4245DWG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.