Status: | Active |
---|---|
Series: | MC74LCX07 |
RoHS: | Compliant |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
28,699
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
28,699
in stock
|
Buy Now | |
element14
from US$0.20
|
28,699
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
2,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
172
in stock
|
Buy Now | |
Avnet America
-
|
2,500
in stock
|
Buy Now | |
Avnet Asia
from US$0.15
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Designed for 2.3 to 5.5 V VCC Operation |
5 V Tolerant Inputs/Outputs |
LVTTL Compatible |
LVCMOS Compatible |
24mA Output Sink Capability |
Near Zero Static Supply Current (10mA) Substantially Reduces System Power Requirements |
Latchup Performance Exceeds 500mA |
ESD Performance: Human Body Model >1500V; Machine Model >200V |
Wired-OR, Wired-AND |
Output Can Be Set Externally Without Affecting Speed or Device |
Pb-Free Packages are Available* |
Description | MC74LCX07 |
---|---|
Compliance | Pb-free Halide free |
Channels | 6 |
Output | Open Drain |
VCC Min (V) | 2 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 3 |
IO Max (mA) | 24 |
Package Type | SOIC-14 |
Buffer, Hex, Open Drain, Soic-14 | Newark Electronics |
BUFFER, HEX, OPEN DRAIN, SOIC-14 | element14 |
74LCX Series 2.3 to 5.5 V CMOS Hex Buffer w/ Open Drain Outputs - SOIC-14 | Future Electronics |
Buffer/Driver 6-CH Non-Inverting Open Drain CMOS 14-Pin SOIC T/R | Avnet America |
Where can I find additional details, specifications and documents for a MC74LCX07DR2G?
Additional datasheets, footprints and schematics for MC74LCX07DR2G are listed on our Part Details page. You can also find images and similar parts to MC74LCX07DR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74LCX07DR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74LCX07DR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74LCX07DR2G fall under?
The MC74LCX07DR2G is listed under Timing, Logic & Memory > Standard Logic > Buffers.
Can I view similar or alternative parts?
You can view similar parts to MC74LCX07DR2G when available in the Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74LCX07DR2G you can contact the distributor directly for product support, shipping queries etc.
Is the MC74LCX07DR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74LCX07DR2G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Chip One Stop have stock available or on a lead time for MC74LCX07DR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74LCX07DR2G often in real-time on the comparison pages.
What if I can't find stock of MC74LCX07DR2G?
You can fill out our help required form which you can use to request a quote for MC74LCX07DR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.