Status: | Active |
---|---|
Series: | MC74HC595A |
RoHS: | Compliant |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.27
|
11,590
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
11,590
in stock
|
Buy Now | |
element14
from US$0.27
|
11,590
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
4,544
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
450
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.34
|
226
in stock
|
Buy Now | |
Electro Enterprises
from US$0.19
|
35
in stock
|
Buy Now | |
EBV Elektronik
-
|
4,128
in stock
|
Buy Now | |
Avnet Silica
-
|
3,024
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
RS Americas
from US$0.35
|
-
|
Buy Now |
Output Drive Capability: 15 LSTTL Loads |
Outputs Directly Interface to CMOS, NMOS, and TTL |
Operating Voltage Range: 2.0 to 6.0 V |
Low Input Current: 1.0 mA |
High Noise Immunity Characteristic of CMOS Devices |
In Compliance with the Requirements Defined by JEDEC Standard No. 7A |
Chip Complexity: 328 FETs or 82 Equivalent Gates |
Improvements over HC595 Improved Propagation Delays 50% Lower Quiescent Power Improved Input Noise and Latchup Immunity |
Pb-Free Packages are Available* |
Description | MC74HC595A |
---|---|
Compliance | Pb-free Halide free |
Type | Shift Register |
Channels | 1 |
VCC Min (V) | 2 |
VCC Max (V) | 6 |
tpd Max (ns) | 28 |
IO Max (mA) | 6 |
Package Type | SOIC-16 |
Ic, 74Hc Cmos, Smd, 74Hc595, Soic16 | Newark Electronics |
IC, 74HC CMOS, SMD, 74HC595, SOIC16 | element14 |
74HC Series 2 to 6 V Shift Register w/ 3 State Outputs - SOIC-16 | Future Electronics |
IC: digital | Transfer Multisort Elektronik |
Shift Register Single 8-Bit Serial to Serial/Parallel 16-Pin SOIC Tube | EBV Elektronik |
CMOS Logic, 8-Bit Shift Register with Latched 3-State Outputs, SOIC-16, Pb-Free | ON Semiconductor MC74HC595ADG | RS Americas |
Where can I find additional details, specifications and documents for a MC74HC595ADG?
Additional datasheets, footprints and schematics for MC74HC595ADG are listed on our Part Details page. You can also find images and similar parts to MC74HC595ADG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74HC595ADG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74HC595ADG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74HC595ADG fall under?
The MC74HC595ADG is listed under Timing, Logic & Memory > Standard Logic > Latches & Registers.
Can I view similar or alternative parts?
You can view similar parts to MC74HC595ADG when available in the Latches & Registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74HC595ADG you can contact the distributor directly for product support, shipping queries etc.
Is the MC74HC595ADG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74HC595ADG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Chip One Stop have stock available or on a lead time for MC74HC595ADG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74HC595ADG often in real-time on the comparison pages.
What if I can't find stock of MC74HC595ADG?
You can fill out our help required form which you can use to request a quote for MC74HC595ADG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.