Status: | Active |
---|---|
Series: | MC74HC573A |
RoHS: | Compliant |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.29
|
No stock
|
Buy Now | |
element14
from US$0.35
|
2,120
in stock
|
Buy Now | |
Farnell
from US$0.33
|
2,120
in stock
|
Buy Now | |
Chip One Stop
from US$0.42
|
400
in stock
|
Buy Now | |
RS
from US$0.31
|
275
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
23
in stock
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
RS Americas
from US$0.76
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Output Drive Capability: 15 LSTTL Loads |
Outputs Directly Interface to CMOS, NMOS and TTL |
Operating Voltage Range: 2.0 to 6.0 V |
Low Input Current: 1.0 mA |
In Compliance with the Requirements Defined by JEDEC Standard No. 7A |
Chip Complexity: 218 FETs or 54.5 Equivalent Gates |
Pb-Free Packages are Available* |
Description | MC74HC573A |
---|---|
Compliance | Pb-free Halide free |
Type | Latch |
Channels | 8 |
VCC Min (V) | 2 |
VCC Max (V) | 6 |
tpd Max (ns) | 30 |
IO Max (mA) | 6 |
Package Type | TSSOP-20 |
74HC CMOS, SMD, 74HC573, TSSOP20 | element14 |
MC74HC573ADTG, LOG CMOS TRANS LATCH OCTL | RS |
Oct Transparent Latch 3State Tssop-20 | Newark Electronics |
74HC Series Octal 3-State NonInverting Transparent Latch - TSSOP-20 | Future Electronics |
Latch Transparent 3-ST 8-CH D-Type 20-Pin TSSOP Rail | Avnet America |
MC74HC573ADTG, LOG CMOS TRANS LATCH OCTL | ON Semiconductor MC74HC573ADTG | RS Americas |
Where can I find additional details, specifications and documents for a MC74HC573ADTG?
Additional datasheets, footprints and schematics for MC74HC573ADTG are listed on our Part Details page. You can also find images and similar parts to MC74HC573ADTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74HC573ADTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74HC573ADTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74HC573ADTG fall under?
The MC74HC573ADTG is listed under Timing, Logic & Memory > Standard Logic > Latches & Registers.
Can I view similar or alternative parts?
You can view similar parts to MC74HC573ADTG when available in the Latches & Registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74HC573ADTG you can contact the distributor directly for product support, shipping queries etc.
Is the MC74HC573ADTG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74HC573ADTG have stock available?
Authorised distributors including element14, Farnell, Chip One Stop, RS and Newark Electronics have stock available or on a lead time for MC74HC573ADTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74HC573ADTG often in real-time on the comparison pages.
What if I can't find stock of MC74HC573ADTG?
You can fill out our help required form which you can use to request a quote for MC74HC573ADTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.