Status: | Active |
---|---|
Series: | MC74HC390A |
RoHS: | Compliant |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
3,365
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
3,365
in stock
|
Buy Now | |
element14
from US$0.27
|
3,365
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.50
|
147
in stock
|
Buy Now | |
Avnet Silica
-
|
2,544
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.41
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Output Drive Capability: 10 LSTTL Loads |
Outputs Directly Interface to CMOS, NMOS, and TTL |
Operating Voltage Range: 2 to 6 V |
Low Input Current: 1 mA |
High Noise Immunity Characteristic of CMOS Devices |
In Compliance with the Requirements Defined by JEDEC Standard No 7A |
Chip Complexity: 244 FETs or 61 Equivalent Gates |
Pb-Free Packages are Available* |
Description | MC74HC390A |
---|---|
Compliance | Pb-free Halide free |
Type | Counter |
VCC Min (V) | 2 |
VCC Max (V) | 6 |
tpd Max (ns) | 58 |
PD Max (W) | 0.75 |
IO Max (mA) | 5.2 |
Package Type | SOIC-16 |
Binary Ripple Counter, 50Mhz, Soic-16 | Newark Electronics |
BINARY RIPPLE COUNTER, 50MHZ, SOIC-16 | element14 |
IC: digital | Transfer Multisort Elektronik |
Counter/Divider Dual 4-Bit Decade UP 16-Pin SOIC Rail | Avnet Silica |
74HC Dual 4-Stage Binary Ripple Counter with ≈2 / ≈5 Sections SOIC-16 | Future Electronics |
MC74HC390ADG Dual 4-stage Binary Counter, 2 - 6 V, 16-Pin SOIC | ON Semiconductor MC74HC390ADG | RS Americas |
Where can I find additional details, specifications and documents for a MC74HC390ADG?
Additional datasheets, footprints and schematics for MC74HC390ADG are listed on our Part Details page. You can also find images and similar parts to MC74HC390ADG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74HC390ADG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74HC390ADG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74HC390ADG fall under?
The MC74HC390ADG is listed under Timing, Logic & Memory > Standard Logic > Arithmetic Logic Functions.
Can I view similar or alternative parts?
You can view similar parts to MC74HC390ADG when available in the Arithmetic Logic Functions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74HC390ADG you can contact the distributor directly for product support, shipping queries etc.
Is the MC74HC390ADG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74HC390ADG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet Silica have stock available or on a lead time for MC74HC390ADG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74HC390ADG often in real-time on the comparison pages.
What if I can't find stock of MC74HC390ADG?
You can fill out our help required form which you can use to request a quote for MC74HC390ADG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.