Status: | Active |
---|---|
Series: | MC74HC373A |
RoHS: | Compliant |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.72
|
266
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
1,787
in stock
|
Buy Now | |
Avnet America
from US$0.32
|
1,787
in stock
|
Buy Now | |
element14
from US$0.36
|
360
in stock
|
Buy Now | |
Farnell
from US$0.35
|
360
in stock
|
Buy Now | |
Chip One Stop
from US$0.35
|
274
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.42
|
163
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
135
in stock
|
Buy Now | |
RS Americas
from US$0.77
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Output Drive Capability: 15 LSTTL Loads |
Outputs Directly Interface to CMOS, NMOS and TTL |
Operating Voltage Range: 2.0 to 6.0 V |
Low Input Current: 1.0 mA |
High Noise Immunity Characteristic of CMOS Devices |
In Compliance with the Requirements Defined by JEDEC Standard No. 7A |
Chip Complexity: 186 FETs or 46.5 Equivalent Gates |
Pb-Free Packages are Available* |
Description | MC74HC373A |
---|---|
Compliance | Pb-free Halide free |
Type | Latch |
Channels | 8 |
VCC Min (V) | 2 |
VCC Max (V) | 6 |
tpd Max (ns) | 25 |
IO Max (mA) | 6 |
Package Type | SOIC-20W |
Log Cmos Latch Octal 3St Rohs Compliant: Yes |Onsemi MC74HC373ADWG | Newark Electronics |
Latch Transparent 3-ST 8-CH D-Type 20-Pin SOIC W T/R | Avnet America |
TRANSPARENT LATCH, OCTAL, 3-STATE, SOIC | element14 |
MC74HC373ADWG, LOG CMOS LATCH OCTAL 3ST | RS |
IC: digital | Transfer Multisort Elektronik |
74HC 2 to 6 V Octal 3-State Non-Inverting Transparent Latch - SOIC-20 | Future Electronics |
MC74HC373ADWG Octal Latch, Transparent D Type, 3 State, 2 to 6 V, 20-Pin SOIC | ON Semiconductor MC74HC373ADWG | RS Americas |
Where can I find additional details, specifications and documents for a MC74HC373ADWG?
Additional datasheets, footprints and schematics for MC74HC373ADWG are listed on our Part Details page. You can also find images and similar parts to MC74HC373ADWG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74HC373ADWG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74HC373ADWG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74HC373ADWG fall under?
The MC74HC373ADWG is listed under Timing, Logic & Memory > Standard Logic > Latches & Registers.
Can I view similar or alternative parts?
You can view similar parts to MC74HC373ADWG when available in the Latches & Registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74HC373ADWG you can contact the distributor directly for product support, shipping queries etc.
Is the MC74HC373ADWG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74HC373ADWG have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Chip One Stop have stock available or on a lead time for MC74HC373ADWG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74HC373ADWG often in real-time on the comparison pages.
What if I can't find stock of MC74HC373ADWG?
You can fill out our help required form which you can use to request a quote for MC74HC373ADWG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.