Status: | Active |
---|---|
Series: | MC74HC165A |
RoHS: | Compliant |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.01
|
864
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
5,290
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
912
in stock
|
Buy Now | |
Farnell
from US$0.25
|
562
in stock
|
Buy Now | |
element14
from US$0.28
|
562
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.57
|
326
in stock
|
Buy Now | |
Avnet America
-
|
5,290
in stock
|
Buy Now | |
RS Americas
from US$0.62
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Output Drive Capability: 10 LSTTL Loads |
Outputs Directly Interface to CMOS, NMOS, and TTL |
Operating Voltage Range: 2 to 6 V |
Low Input Current: 1 mA |
High Noise Immunity Characteristic of CMOS Devices |
In Compliance with the Requirements Defined by JEDEC Standard No. 7A |
Chip Complexity: 286 FETs or 71.5 Equivalent Gates |
Pb-Free Packages are Available* |
Description | MC74HC165A |
---|---|
Compliance | Pb-free Halide free |
Type | Shift Register |
Channels | 1 |
VCC Min (V) | 2 |
VCC Max (V) | 6 |
tpd Max (ns) | 30 |
IO Max (mA) | 4 |
Package Type | SOIC-16 |
Log Cmos Register 8Bit Rohs Compliant: Yes |Onsemi MC74HC165ADG | Newark Electronics |
74HC Series 8-Bit Serial or Parallel-Input/Serial Output Shift Register | Future Electronics |
MC74HC165ADG, LOG CMOS REGISTER 8BIT | RS |
IC, 74HC CMOS, SMD, 74HC165, SOIC16 | Farnell |
IC: digital | Transfer Multisort Elektronik |
Shift Register Single 8-Bit Serial/Parallel to Serial 16-Pin SOIC Rail | Avnet America |
MC74HC165ADG, LOG CMOS REGISTER 8BIT | ON Semiconductor MC74HC165ADG | RS Americas |
Where can I find additional details, specifications and documents for a MC74HC165ADG?
Additional datasheets, footprints and schematics for MC74HC165ADG are listed on our Part Details page. You can also find images and similar parts to MC74HC165ADG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74HC165ADG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74HC165ADG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74HC165ADG fall under?
The MC74HC165ADG is listed under Timing, Logic & Memory > Standard Logic > Latches & Registers.
Can I view similar or alternative parts?
You can view similar parts to MC74HC165ADG when available in the Latches & Registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74HC165ADG you can contact the distributor directly for product support, shipping queries etc.
Is the MC74HC165ADG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74HC165ADG have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS, Farnell and element14 have stock available or on a lead time for MC74HC165ADG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74HC165ADG often in real-time on the comparison pages.
What if I can't find stock of MC74HC165ADG?
You can fill out our help required form which you can use to request a quote for MC74HC165ADG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.