Status: | Active |
---|---|
Series: | MC74HC164A |
RoHS: | Compliant |
Output Drive Capability: 10 LSTTL Loads |
Outputs Directly Interface to CMOS, NMOS, and TTL |
Operating Voltage Range: 2 to 6 V |
Low Input Current: 1 mA |
High Noise Immunity Characteristic of CMOS Devices |
In Compliance with the Requirements Defined by JEDEC Standard No. 7A |
Chip Complexity: 244 FETs or 61 Equivalent Gates |
Pb-Free Packages are Available |
Description | MC74HC164A |
---|---|
Compliance | Pb-free Halide free |
Type | Shift Register |
Channels | 1 |
VCC Min (V) | 2 |
VCC Max (V) | 6 |
tpd Max (ns) | 32 |
IO Max (mA) | 4 |
Package Type | SOIC-14 |
8 Bit Sipo Shift Register, Soic-14 | Newark Electronics |
Shift Register Single 8-Bit Serial to Parallel 14-Pin SOIC Rail | Avnet America |
MC74HC164ADG 8-stage Shift Register, Serial to Parallel, 2 to 6 V, 14-Pin SOIC | ON Semiconductor MC74HC164ADG | RS Americas |
Where can I find additional details, specifications and documents for a MC74HC164ADG?
Additional datasheets, footprints and schematics for MC74HC164ADG are listed on our Part Details page. You can also find images and similar parts to MC74HC164ADG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74HC164ADG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74HC164ADG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74HC164ADG fall under?
The MC74HC164ADG is listed under Timing, Logic & Memory > Standard Logic > Latches & Registers.
Can I view similar or alternative parts?
You can view similar parts to MC74HC164ADG when available in the Latches & Registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74HC164ADG you can contact the distributor directly for product support, shipping queries etc.
Is the MC74HC164ADG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74HC164ADG have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for MC74HC164ADG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74HC164ADG often in real-time on the comparison pages.
What if I can't find stock of MC74HC164ADG?
You can fill out our help required form which you can use to request a quote for MC74HC164ADG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.