Status: | Unknown |
---|---|
Series: | MC74HC126A |
RoHS: | Compliant |
Output Drive Capability: 15 LSTTL Loads |
Outputs Directly Interface to CMOS, NMOS, and TTL |
Operating Voltage Range: 2.0 to 6.0 V |
Low Input Current: 1.0 mA |
High Noise Immunity Characteristic of CMOS Devices |
In Compliance with the Requirements Defined by JEDEC Standard No. 7A |
Chip Complexity: 72 FETs or 18 Equivalent Gates |
Pb-Free Packages are Available |
Compliance | Pb-free Halide free |
---|
74HC Series 2 to 6 V 3 State Quad Noninverting Buffer - SOIC-14 | Future Electronics |
Buffer/Line Driver 4-CH Non-Inverting 3-ST CMOS 14-Pin SOIC Rail | Avnet America |
Logic Family/Base Number:74Hc126 | Newark Electronics |
Where can I find additional details, specifications and documents for a MC74HC126ADG?
Additional datasheets, footprints and schematics for MC74HC126ADG are listed on our Part Details page. You can also find images and similar parts to MC74HC126ADG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74HC126ADG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74HC126ADG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74HC126ADG fall under?
The MC74HC126ADG is listed under Timing, Logic & Memory > Standard Logic > Buffers.
Can I view similar or alternative parts?
You can view similar parts to MC74HC126ADG when available in the Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74HC126ADG you can contact the distributor directly for product support, shipping queries etc.
Is the MC74HC126ADG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74HC126ADG have stock available?
Authorised distributors including Farnell, Future Electronics, Avnet America, Newark Electronics and element14 have stock available or on a lead time for MC74HC126ADG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74HC126ADG often in real-time on the comparison pages.
What if I can't find stock of MC74HC126ADG?
You can fill out our help required form which you can use to request a quote for MC74HC126ADG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.