Status: | Active |
---|---|
Series: | MC74HC00A |
RoHS: | Compliant |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.23
|
1,760
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
9,014
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
4,585
in stock
|
Buy Now | |
element14
from US$0.25
|
4,585
in stock
|
Buy Now | |
Farnell
from US$0.23
|
4,585
in stock
|
Buy Now | |
Chip One Stop
from US$0.23
|
631
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.28
|
229
in stock
|
Buy Now | |
Avnet Silica
-
|
4,125
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Output Drive Capability: 10 LSTTL Loads |
Outputs Directly Interface to CMOS, NMOS and TTL |
Operating Voltage Range: 2 to 6 V |
Low Input Current: 1 µA |
High Noise Immunity Characteristic of CMOS Devices |
In Compliance With the JEDEC Standard No. 7 A Requirements |
Chip Complexity: 32 FETs or 8 Equivalent Gates |
PbFree Packages are Available |
Description | MC74HC00A |
---|---|
Compliance | Pb-free Halide free |
Type | NAND |
Channels | 4 |
VCC Min (V) | 2 |
VCC Max (V) | 6 |
tpd Max (ns) | 15 |
IO Max (mA) | 4 |
Package Type | SOIC-14 |
MC74HC00A Series 2 to 6 V CMOS Quad 2-Input NAND Gate - SOIC-14 | Future Electronics |
Ic, 74Hc Cmos, Smd, 74Hc00, Soic14 | Newark Electronics |
IC, 74HC CMOS, SMD, 74HC00, SOIC14 | element14 |
LOG CMOS COUNTER BINARY | RS |
IC: digital | Transfer Multisort Elektronik |
NAND Gate 4-Element 2-IN CMOS 14-Pin SOIC Rail | Avnet Silica |
Where can I find additional details, specifications and documents for a MC74HC00ADG?
Additional datasheets, footprints and schematics for MC74HC00ADG are listed on our Part Details page. You can also find images and similar parts to MC74HC00ADG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74HC00ADG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74HC00ADG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74HC00ADG fall under?
The MC74HC00ADG is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to MC74HC00ADG when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74HC00ADG you can contact the distributor directly for product support, shipping queries etc.
Is the MC74HC00ADG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74HC00ADG have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for MC74HC00ADG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74HC00ADG often in real-time on the comparison pages.
What if I can't find stock of MC74HC00ADG?
You can fill out our help required form which you can use to request a quote for MC74HC00ADG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.