Status: | Active |
---|---|
Series: | MC74ACT541 |
RoHS: | Compliant |
Prices starting from US$0.22
3-State Outputs |
Inputs and Outputs Opposite Side of Package, Allowing Easier Interface to Microprocessors |
Outputs Source/Sink 24 mA |
MC74AC540/74ACT540 Provides Inverted Outputs |
MC74AC541/74ACT541 Provides Noninverted Outputs |
ACT540 and ACT541 Have TTL Compatible Inputs MC74AC540/74ACT540 MC74AC541/74ACT541 FACT DATA 5-1 |
Pb-Free Packages are Available |
Description | MC74ACT541 |
---|---|
Compliance | Pb-free Halide free |
Channels | 8 |
Output | 3-State |
VCC Min (V) | 4.5 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 7.5 |
IO Max (mA) | 24 |
Package Type | TSSOP-20 |
Ic,buffer/Driver,single,8-Bit,act-Cmos,tssop,20Pin,plastic |Onsemi MC74ACT541DTR2G | Newark Electronics |
MC74ACT541 Series Octal Buffer/Line Driver with 3-State Outputs - TSSOP-20 | Future Electronics |
Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin TSSOP T/R | Avnet America |
BUFFER/LINE DRIVER, OCTAL, TSSOP-20 | element14 |
Where can I find additional details, specifications and documents for a MC74ACT541DTR2G?
Additional datasheets, footprints and schematics for MC74ACT541DTR2G are listed on our Part Details page. You can also find images and similar parts to MC74ACT541DTR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74ACT541DTR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74ACT541DTR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74ACT541DTR2G fall under?
The MC74ACT541DTR2G is listed under Timing, Logic & Memory > Standard Logic > Buffers.
Can I view similar or alternative parts?
You can view similar parts to MC74ACT541DTR2G when available in the Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74ACT541DTR2G you can contact the distributor directly for product support, shipping queries etc.
Is the MC74ACT541DTR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74ACT541DTR2G have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for MC74ACT541DTR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74ACT541DTR2G often in real-time on the comparison pages.
What if I can't find stock of MC74ACT541DTR2G?
You can fill out our help required form which you can use to request a quote for MC74ACT541DTR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.