Status: | Active |
---|---|
Series: | MC74ACT273 |
RoHS: | Compliant |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.35
|
2,495
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
-
|
Buy Now | |
Future Electronics
from US$0.33
|
-
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
element14
from US$0.27
|
-
|
Buy Now | |
Avnet Asia
from US$0.35
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Ideal Buffer for MOS Microprocessor or Memory |
Eight Edge-Triggered D Flip-Flops |
Buffered Common Clock |
Buffered, Asynchronous Master Reset |
See MC74AC377 for Clock Enable Version |
See MC74AC373 for Transparent Latch Version |
See MC74AC374 for 3-State Version |
Outputs Source/Sink 24 mA |
ACT273 Has TTL Compatible Inputs |
Pb-Free Packages are Available |
Description | MC74ACT273 |
---|---|
Compliance | Pb-free Halide free |
Type | D-Type |
Channels | 8 |
VCC Min (V) | 4.5 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 11 |
IO Max (mA) | 24 |
Package Type | TSSOP-20 |
Logic Family/Base Number:74Act273 | Newark Electronics |
74ACT Series 2 to 6 V Octal D-Type Flip-Flop - TSSOP-20 | Future Electronics |
Flip Flop D-Type Bus Interface Pos-Edge 1-Element 20-Pin TSSOP T/R | Avnet America |
FLIPFLOP, D-TYPE, 11NS, TSSOP-20 | Farnell |
Where can I find additional details, specifications and documents for a MC74ACT273DTR2G?
Additional datasheets, footprints and schematics for MC74ACT273DTR2G are listed on our Part Details page. You can also find images and similar parts to MC74ACT273DTR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74ACT273DTR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74ACT273DTR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74ACT273DTR2G fall under?
The MC74ACT273DTR2G is listed under Timing, Logic & Memory > Standard Logic > D Flip-Flops and JK Flip-Flops.
Can I view similar or alternative parts?
You can view similar parts to MC74ACT273DTR2G when available in the D Flip-Flops and JK Flip-Flops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74ACT273DTR2G you can contact the distributor directly for product support, shipping queries etc.
Is the MC74ACT273DTR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74ACT273DTR2G have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for MC74ACT273DTR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74ACT273DTR2G often in real-time on the comparison pages.
What if I can't find stock of MC74ACT273DTR2G?
You can fill out our help required form which you can use to request a quote for MC74ACT273DTR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.