Status: | Active |
---|---|
Series: | MC74ACT245 |
RoHS: | Compliant |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.54
|
17
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
1,241
in stock
|
Buy Now | |
element14
from US$0.48
|
1,241
in stock
|
Buy Now | |
Farnell
from US$0.47
|
1,241
in stock
|
Buy Now | |
Avnet Silica
-
|
646
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
-
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
RS Americas
from US$0.69
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Noninverting Buffers |
Bidirectional Data Path |
A and B Outputs Source/Sink 24 mA |
ACT245 Has TTL Compatible Inputs |
Pb-Free Packages are Available |
Description | MC74ACT245 |
---|---|
Compliance | Pb-free Halide free |
Channels | 8 |
Output | 3-State |
VCC Min (V) | 4.5 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 8 |
IO Max (mA) | 24 |
Package Type | SOIC-20W |
Octal Bus Transceiver, Soic-20 | Newark Electronics |
OCTAL BUS TRANSCEIVER, SOIC-20 | element14 |
MC74ACT245DWG, LOG CMOS BUS INTRFCE OCTL | RS |
Bus XCVR Single 8-CH 3-ST 20-Pin SOIC W Rail | Avnet Silica |
74ACT Series 2 to 6 v Octal 3 State Out Bidirectional Transceiver - SOIC-20 | Future Electronics |
MC74ACT245DWG, Transceiver, 8-Bit Non-Inverting CMOS, 5V, 20-Pin SOIC | ON Semiconductor MC74ACT245DWG | RS Americas |
Where can I find additional details, specifications and documents for a MC74ACT245DWG?
Additional datasheets, footprints and schematics for MC74ACT245DWG are listed on our Part Details page. You can also find images and similar parts to MC74ACT245DWG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74ACT245DWG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74ACT245DWG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74ACT245DWG fall under?
The MC74ACT245DWG is listed under Timing, Logic & Memory > Standard Logic > Bus Transceivers.
Can I view similar or alternative parts?
You can view similar parts to MC74ACT245DWG when available in the Bus Transceivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74ACT245DWG you can contact the distributor directly for product support, shipping queries etc.
Is the MC74ACT245DWG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74ACT245DWG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet Silica have stock available or on a lead time for MC74ACT245DWG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74ACT245DWG often in real-time on the comparison pages.
What if I can't find stock of MC74ACT245DWG?
You can fill out our help required form which you can use to request a quote for MC74ACT245DWG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.