Status: | Active |
---|---|
Series: | MC74ACT244 |
RoHS: | Compliant |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.53
|
6
in stock
|
Buy Now | |
RS Americas
from US$0.22
|
3
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,558
in stock
|
Buy Now | |
Avnet Silica
-
|
1,102
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
-
|
Buy Now | |
Future Electronics
from US$0.44
|
-
|
Buy Now | |
Avnet America
from US$0.52
|
-
|
Buy Now | |
element14
from US$0.47
|
-
|
Buy Now | |
Farnell
from US$0.46
|
-
|
Buy Now |
3-State Outputs Drive Bus Lines or Buffer Memory Address Registers |
Outputs Source/Sink 24 mA |
ACT244 Has TTL Compatible Inputs |
Description | MC74ACT244 |
---|---|
Compliance | Pb-free Halide free |
Channels | 8 |
Output | 3-State |
VCC Min (V) | 4.5 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 9 |
IO Max (mA) | 24 |
Package Type | SOIC-20W |
MC74ACT244DWG, LOG CMOS BUS INTRFCE OCTL | RS |
MC74ACT244DWG Octal Buffer & Line Driver, 3-State, 5V, 20-Pin SOIC | ON Semiconductor MC74ACT244DWG | RS Americas |
Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin SOIC W Rail | EBV Elektronik |
Non Inverting Buffer, Soic-20 | Newark Electronics |
MC74ACT244 Series 4.5 to 5.5 V 3 State Octal Buffer/Line Driver - SOIC-20 | Future Electronics |
BUFFER/LINE DRIVER, 3-STATE O/P, SOIC-20 | element14 |
Where can I find additional details, specifications and documents for a MC74ACT244DWG?
Additional datasheets, footprints and schematics for MC74ACT244DWG are listed on our Part Details page. You can also find images and similar parts to MC74ACT244DWG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74ACT244DWG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74ACT244DWG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74ACT244DWG fall under?
The MC74ACT244DWG is listed under Timing, Logic & Memory > Standard Logic > Buffers.
Can I view similar or alternative parts?
You can view similar parts to MC74ACT244DWG when available in the Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74ACT244DWG you can contact the distributor directly for product support, shipping queries etc.
Is the MC74ACT244DWG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74ACT244DWG have stock available?
Authorised distributors including RS, RS Americas, EBV Elektronik, Avnet Silica and Newark Electronics have stock available or on a lead time for MC74ACT244DWG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74ACT244DWG often in real-time on the comparison pages.
What if I can't find stock of MC74ACT244DWG?
You can fill out our help required form which you can use to request a quote for MC74ACT244DWG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.