Status: | Active |
---|---|
Series: | MC74ACT161 |
RoHS: | Compliant |
Synchronous Counting and Loading |
High-Speed Synchronous Expansion |
Typical Count Rate of 125 MHz |
Outputs Source/Sink 24 mA |
ACT161 and ACT163 Have TTL Compatible Inputs |
These devices are available in Pb-free package(s). Specifications herein apply to both standard and Pb-free devices. Please see our website at www.onsemi.com for specific Pb-free orderable part numbers, or contact your local ON Semiconductor sales office or representative. |
Description | MC74ACT161 |
---|---|
Compliance | Pb-free Halide free |
Type | Counter |
VCC Min (V) | 4.5 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 10.5 |
PD Max (W) | 0.35 |
IO Max (mA) | 24 |
Package Type | SOIC-16 |
COUNTER, SYNC PRESETTABLE BINARY, SOIC16 | element14 |
IC: digital | Transfer Multisort Elektronik |
ON Semiconductor, MC74ACT161DG | RS |
Log Cmos Counter Synch Rohs Compliant: Yes |Onsemi MC74ACT161DG | Newark Electronics |
Where can I find additional details, specifications and documents for a MC74ACT161DG?
Additional datasheets, footprints and schematics for MC74ACT161DG are listed on our Part Details page. You can also find images and similar parts to MC74ACT161DG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74ACT161DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74ACT161DG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74ACT161DG fall under?
The MC74ACT161DG is listed under Timing, Logic & Memory > Standard Logic > Arithmetic Logic Functions.
Can I view similar or alternative parts?
You can view similar parts to MC74ACT161DG when available in the Arithmetic Logic Functions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74ACT161DG you can contact the distributor directly for product support, shipping queries etc.
Is the MC74ACT161DG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74ACT161DG have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, RS and Newark Electronics have stock available or on a lead time for MC74ACT161DG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74ACT161DG often in real-time on the comparison pages.
What if I can't find stock of MC74ACT161DG?
You can fill out our help required form which you can use to request a quote for MC74ACT161DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.