Status: | Unknown |
---|---|
Series: | MC36 Series |
RoHS: | Unknown |
Thermistor Mounting | Through Hole |
---|---|
Product Range | MC36 Series |
Holding Current | 900mA |
Tripping Current | 1.8A |
Voltage Rating | 60VDC |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Carrying Current Max | 40A |
Current Max | 40A |
External Depth | 3.1mm |
External Length / Height | 15.8mm |
External Width | 11.7mm |
Height | 15.8mm |
Holding Current Max Ih | 0.9A |
Initial Resistance Max | 0.47ohm |
Initial Resistance Min | 0.2ohm |
Lead Diameter | 0.81mm |
Lead Length | 7.6mm |
Lead Spacing | 5.1mm |
Operating Voltage | 60VDC |
Operating Voltage Max | 60VDC |
PTC Fuse Case Style | Radial Leaded |
Voltage | 60V |
Status: | Unknown |
---|---|
Series: | MC36 Series |
RoHS: | Compliant |
Product Range | MC36 Series |
---|---|
Voltage Rating | 60VDC |
Holding Current | 900mA |
Tripping Current | 1.8A |
Time to Trip | 7.2s |
Fuse Shape | Round |
Current Rating Max | 40A |
Lead Spacing | 5.1mm |
Diameter | 11.7mm |
Height | 15.8mm |
RoHS Compliant | Yes |
FUSE, PTC RESET, RADIAL, 60V, 900MA | element14 |
Fuse, Ptc Reset | Newark Electronics |
Where can I find additional details, specifications and documents for a MC36196?
Additional datasheets, footprints and schematics for MC36196 are listed on our Part Details page. You can also find images and similar parts to MC36196 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC36196 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC36196 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC36196 fall under?
The MC36196 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to MC36196 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC36196 you can contact the distributor directly for product support, shipping queries etc.
Is the MC36196 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC36196 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MC36196.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC36196 often in real-time on the comparison pages.
What if I can't find stock of MC36196?
You can fill out our help required form which you can use to request a quote for MC36196 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.