Status: | Active |
---|---|
Series: | MC34064 |
RoHS: | Compliant |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.53
|
900
in stock
|
Buy Now | |
Newark Electronics
from US$0.59
|
1,188
in stock
|
Buy Now | |
element14
from US$0.60
|
1,188
in stock
|
Buy Now | |
Farnell
from US$0.49
|
1,188
in stock
|
Buy Now | |
Future Electronics
from US$0.64
|
-
|
Buy Now | |
Avnet America
from US$0.60
|
-
|
Buy Now | |
RS Americas
from US$1.03
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Trimmed-In-Package Temperature Compensated Reference |
Comparator Threshold of 4.6 V at 25° C |
Precise Comparator Thresholds Guaranteed Over Temperature |
Comparator Hysteresis Prevents Erratic Reset |
Reset Output Capable of Sinking in Excess of 10 mA |
Internal Clamp Diode for Discharging Delay Capacitor |
Guaranteed Reset Operation with 1.0 V Input |
Low Standby Current |
Economical TO-226AA, SO-8, Micro-8 and SOT-23/TSOP-5 Surface Mount Packages |
Pb-Free Packages are Available |
Description | MC34064 |
---|---|
Compliance | Pb-free Halide free |
Voltages Monitored | 1 |
VCC Max (V) | 6.5 |
V(TO) Typ (V) | 4.61 |
IQ Typ (µA) | 390 |
Reset Active State | Low |
Reset Timer | No |
Manual Reset | No |
Watchdog Timer | No |
Package Type | TSOP-5 / SOT-23-5 |
Under Voltage Sensing Circuit, Tsop-5 | Newark Electronics |
UNDER VOLTAGE SENSING CIRCUIT, TSOP-5 | element14 |
MC34064SN-5T1G, ANA UNDER 5V SENSE CRKT | RS |
Supervisor Open Drain or Open Collector 1 Channel 5-TSOP | Future Electronics |
Volt Supervisor Detect 5-Pin TSOP T/R | Avnet America |
MC34064SN-5T1G, Voltage Detector, Maximum of 5 V, 5-Pin TSOP | ON Semiconductor MC34064SN-5T1G | RS Americas |
Where can I find additional details, specifications and documents for a MC34064SN-5T1G?
Additional datasheets, footprints and schematics for MC34064SN-5T1G are listed on our Part Details page. You can also find images and similar parts to MC34064SN-5T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC34064SN-5T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC34064SN-5T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC34064SN-5T1G fall under?
The MC34064SN-5T1G is listed under Power Management > Voltage References & Supervisors > Voltage Supervisors.
Can I view similar or alternative parts?
You can view similar parts to MC34064SN-5T1G when available in the Voltage Supervisors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC34064SN-5T1G you can contact the distributor directly for product support, shipping queries etc.
Is the MC34064SN-5T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC34064SN-5T1G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for MC34064SN-5T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC34064SN-5T1G often in real-time on the comparison pages.
What if I can't find stock of MC34064SN-5T1G?
You can fill out our help required form which you can use to request a quote for MC34064SN-5T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.