Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Low Supply Current: 180 µA (Per Amplifier) |
Wide Supply Operating Range: 3.0 V to 44 V or +/-1.5 V to +/- 22 V |
Wide Input Common Mode Range, Including Ground (VEE) |
Wide Bandwidth: 1.8 MHz |
High Slew Rate: 2.1 V/µs |
Low Input Offset Voltage: 2.0 mV |
Large Output Voltage Swing: -14.2 V to +14.2 V (with +/-15 V Supplies) |
Large Capacitance Drive Capability: 0 pF to 500 pF |
Low Total Harmonic Distortion: 0.03% |
Excellent Phase Margin: 60 C° |
Excellent Gain Margin: 15 dB |
Output Short Circuit Protection |
ESD Diodes Provide Input Protection for Dual and Quad |
Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Good consumption/speed ratio: only 200 µA for 2.1 MHz, 2 V/µs |
Wide input common mode mode voltage range including VCC- |
Single (or dual) supply operation from +4 V to +44 V (±2 V to ±22V) |
Pin-to-pin compatible with standard dual operational amplifiers |
Low level output voltage close to VCC- : 100 mV typical |
Product Specifications |
---|
DS0454 Low power dual bipolar operational amplifiers |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
Status: | Unknown |
---|---|
Series: | MC33 Series |
RoHS: | Unknown |
Thermistor Mounting | Through Hole |
---|---|
Product Range | MC33 Series |
Holding Current | 250mA |
Tripping Current | 500mA |
Voltage Rating | 90VDC |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Carrying Current Max | 40A |
Current Max | 40A |
External Depth | 3.1mm |
External Length / Height | 12.7mm |
External Width | 7.4mm |
Height | 12.7mm |
Holding Current Max Ih | 0.25A |
Initial Resistance Max | 3ohm |
Initial Resistance Min | 1.25ohm |
Lead Length | 7.6mm |
Lead Spacing | 5.1mm |
Operating Voltage | 90VDC |
Operating Voltage Max | 90VDC |
PTC Fuse Case Style | Radial Leaded |
Voltage | 90V |
Status: | Unknown |
---|---|
Series: | MC33 Series |
RoHS: | Compliant |
Product Range | MC33 Series |
---|---|
Voltage Rating | 90VDC |
Holding Current | 250mA |
Tripping Current | 500mA |
Time to Trip | 2.5s |
Fuse Shape | Round |
Current Rating Max | 40A |
Lead Spacing | 5.1mm |
Diameter | 7.4mm |
RoHS Compliant | Yes |
Fuse, Ptc Reset, Radial, 90V, 250Ma | Newark Electronics |
FUSE, PTC RESET, RADIAL, 90V, 250MA | element14 |
Where can I find additional details, specifications and documents for a MC33172?
Additional datasheets, footprints and schematics for MC33172 are listed on our Part Details page. You can also find images and similar parts to MC33172 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC33172 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC33172 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC33172 fall under?
The MC33172 is listed under Signal Conditioning & Control > Amplifiers & Comparators > Operational Amplifiers (Op Amps).
Can I view similar or alternative parts?
You can view similar parts to MC33172 when available in the Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC33172 you can contact the distributor directly for product support, shipping queries etc.
Is the MC33172 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC33172 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC33172.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC33172 often in real-time on the comparison pages.
What if I can't find stock of MC33172?
You can fill out our help required form which you can use to request a quote for MC33172 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.