Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
USB Connector Type | USB Type A |
---|---|
USB Standard | USB 2.0 |
Gender | Receptacle |
No. of Positions | 4Ways |
Connector Mounting | Through Hole Mount |
Orientation | Vertical |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Connector Mounting Orientation | PC Board |
Connector Type | USB A |
Contact Resistance | 20mohm |
Contact Termination | Solder |
Contact Termination Type | Solder |
Current Rating | 1A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1000Mohm |
Material | Copper Alloy Nickel Plated |
No. of Contacts | 4Contacts |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
Termination Method | Solder |
Voltage Rating VAC | 30V |
Withstand Voltage | 750V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
USB Connector Type | USB Type A |
---|---|
USB Standard | USB 2.0 |
Gender | Receptacle |
No. of Positions | 4Positions |
Connector Mounting | Through Hole Mount |
Orientation | Vertical |
Contact Material | Phosphor Bronze |
RoHS Compliant | Yes |
USB Connector Type:USB Type A | element14 |
Usb, 2.0 Type A, Receptacle, Th | Newark Electronics |
Where can I find additional details, specifications and documents for a MC32595?
Additional datasheets, footprints and schematics for MC32595 are listed on our Part Details page. You can also find images and similar parts to MC32595 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC32595 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC32595 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC32595 fall under?
The MC32595 is listed under Connectors > USB Connectors & Adapters > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to MC32595 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC32595 you can contact the distributor directly for product support, shipping queries etc.
Is the MC32595 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC32595 have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for MC32595.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC32595 often in real-time on the comparison pages.
What if I can't find stock of MC32595?
You can fill out our help required form which you can use to request a quote for MC32595 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.