Status: | Active |
---|---|
Series: | MC1455B |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.33
|
350
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
2,632
in stock
|
Buy Now | |
Farnell
from US$0.22
|
2,632
in stock
|
Buy Now | |
element14
from US$0.21
|
2,330
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.27
|
2,032
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
97
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.48
|
-
|
Buy Now | |
Avnet Asia
from US$0.16
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Direct Replacement for NE555 Timers |
Timing from Microseconds through Hours |
Operates in Both Astable and Monostable Modes |
Adjustable Duty Cycle |
High Current Output Can Source or Sink 200 mA |
Output Can Drive TTL |
Temperature Stability of 0.005% per °C |
Normally ON or Normally OFF Output |
Pb-Free Packages are Available |
Description | MC1455B |
---|---|
Compliance | Pb-free Halide free |
Type | Timer |
VCC Min (V) | 4.5 |
VCC Max (V) | 16 |
tpd Max (ns) | 100 |
PD Max (W) | 0.625 |
IO Max (mA) | 200 |
Package Type | SOIC-8 |
Timer/Oscillator, 16V, Soic-8 | Newark Electronics |
TIMER/OSCILLATOR, 16V, SOIC-8 | Farnell |
IC: peripheral circuit | Transfer Multisort Elektronik |
Standard Timer SOIC8 | RS |
MC1455 Series 4.5 to 16 V Astable and Monostable Timer - SOIC-8 | Future Electronics |
Standard Timer Single 8-Pin SOIC N T/R | Avnet Silica |
MC1455BDR2G, Precision Timer, 4.5 - 16 V, 8-Pin SOIC | ON Semiconductor MC1455BDR2G | RS Americas |
Where can I find additional details, specifications and documents for a MC1455BDR2G?
Additional datasheets, footprints and schematics for MC1455BDR2G are listed on our Part Details page. You can also find images and similar parts to MC1455BDR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC1455BDR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC1455BDR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC1455BDR2G fall under?
The MC1455BDR2G is listed under Timing, Logic & Memory > Standard Logic > Arithmetic Logic Functions.
Can I view similar or alternative parts?
You can view similar parts to MC1455BDR2G when available in the Arithmetic Logic Functions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC1455BDR2G you can contact the distributor directly for product support, shipping queries etc.
Is the MC1455BDR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC1455BDR2G have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, Transfer Multisort Elektronik and RS have stock available or on a lead time for MC1455BDR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC1455BDR2G often in real-time on the comparison pages.
What if I can't find stock of MC1455BDR2G?
You can fill out our help required form which you can use to request a quote for MC1455BDR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.