Status: | Active |
---|---|
Series: | MC14538B |
RoHS: | Compliant |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.67
|
1,420
in stock
|
Buy Now | |
element14
from US$0.34
|
3,752
in stock
|
Buy Now | |
Farnell
from US$0.34
|
3,752
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
2,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
RS Americas
from US$0.74
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Unlimited Rise and Fall Time Allowed on the A Trigger Input |
Pulse Width Range = 10 ms to 10 s |
Latched Trigger Inputs |
Separate Latched Reset Inputs |
3.0 Vdc to 18 Vdc Operational Limits |
Triggerable from Positive (A Input) or Negative-Going Edge (B-Input) |
Capable of Driving Two Low-power TTL Loads or One Low-power Schottky TTL Load Over the Rated Temperature Range |
Pin-for-pin Compatible with MC14528B and CD4528B (CD4098) |
Use the MC54/74HC4538A for Pulse Widths Less Than 10 ms with Supplies Up to 6 V. |
Pb-Free Packages are Available* |
Description | MC14538B |
---|---|
Compliance | Pb-free Halide free |
Type | Multivibrator |
VCC Min (V) | 3 |
VCC Max (V) | 18 |
tpd Max (ns) | 300 |
PD Max (W) | 0.5 |
IO Max (mA) | 2.25 |
Package Type | TSSOP-16 |
MULTIVIBRATOR, DUAL, 300NS, TSSOP-16 | element14 |
Dual Precision Monostable Multivibrator/Reel |Onsemi MC14538BDTR2G | Newark Electronics |
MC14538BDTR2G, LOG CMOS MLTIVIBRT DUAL | RS |
Monostable Multivibrator Dual 16-Pin TSSOP T/R | EBV Elektronik |
MC14538BDTR2G Dual Monostable Multivibrator 2.4mA, 3 - 18 V, 16-Pin TSSOP | ON Semiconductor MC14538BDTR2G | RS Americas |
Where can I find additional details, specifications and documents for a MC14538BDTR2G?
Additional datasheets, footprints and schematics for MC14538BDTR2G are listed on our Part Details page. You can also find images and similar parts to MC14538BDTR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC14538BDTR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC14538BDTR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC14538BDTR2G fall under?
The MC14538BDTR2G is listed under Timing, Logic & Memory > Standard Logic > Arithmetic Logic Functions.
Can I view similar or alternative parts?
You can view similar parts to MC14538BDTR2G when available in the Arithmetic Logic Functions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC14538BDTR2G you can contact the distributor directly for product support, shipping queries etc.
Is the MC14538BDTR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC14538BDTR2G have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS and EBV Elektronik have stock available or on a lead time for MC14538BDTR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC14538BDTR2G often in real-time on the comparison pages.
What if I can't find stock of MC14538BDTR2G?
You can fill out our help required form which you can use to request a quote for MC14538BDTR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.