Status: | Active |
---|---|
Series: | MC14538B |
RoHS: | Compliant |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.37
|
468
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
768
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
468
in stock
|
Buy Now | |
element14
from US$0.38
|
468
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.41
|
160
in stock
|
Buy Now | |
EBV Elektronik
-
|
624
in stock
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Unlimited Rise and Fall Time Allowed on the A Trigger Input |
Pulse Width Range = 10 ms to 10 s |
Latched Trigger Inputs |
Separate Latched Reset Inputs |
3.0 Vdc to 18 Vdc Operational Limits |
Triggerable from Positive (A Input) or Negative-Going Edge (B-Input) |
Capable of Driving Two Low-power TTL Loads or One Low-power Schottky TTL Load Over the Rated Temperature Range |
Pin-for-pin Compatible with MC14528B and CD4528B (CD4098) |
Use the MC54/74HC4538A for Pulse Widths Less Than 10 ms with Supplies Up to 6 V. |
Pb-Free Packages are Available* |
Description | MC14538B |
---|---|
Compliance | Pb-free Halide free |
Type | Multivibrator |
VCC Min (V) | 3 |
VCC Max (V) | 18 |
tpd Max (ns) | 300 |
PD Max (W) | 0.5 |
IO Max (mA) | 2.25 |
Package Type | SOIC-16 |
MC14538B Series 3 to 18 Vdc Dual Precision Monostable - SOIC-16 | Future Electronics |
4000 Cmos, Smd, 4538, Soic16, 15V | Newark Electronics |
4000 CMOS, SMD, 4538, SOIC16, 15V | element14 |
IC: digital | Transfer Multisort Elektronik |
Monostable Multivibrator Dual 16-Pin SOIC Rail | EBV Elektronik |
Where can I find additional details, specifications and documents for a MC14538BDG?
Additional datasheets, footprints and schematics for MC14538BDG are listed on our Part Details page. You can also find images and similar parts to MC14538BDG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC14538BDG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC14538BDG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC14538BDG fall under?
The MC14538BDG is listed under Timing, Logic & Memory > Standard Logic > Arithmetic Logic Functions.
Can I view similar or alternative parts?
You can view similar parts to MC14538BDG when available in the Arithmetic Logic Functions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC14538BDG you can contact the distributor directly for product support, shipping queries etc.
Is the MC14538BDG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC14538BDG have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for MC14538BDG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC14538BDG often in real-time on the comparison pages.
What if I can't find stock of MC14538BDG?
You can fill out our help required form which you can use to request a quote for MC14538BDG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.