Status: | Active |
---|---|
Series: | MC14521B |
RoHS: | Compliant |
All Stages are Resettable |
Reset Disables the RC Oscillator for Low Standby Power Drain |
RC and Crystal Oscillator Outputs Are Capable of Driving External Loads |
Test Mode to Reduce Test Time |
VDD' and VSS' Pins Brought Out on Crystal Oscillator Inverter to Allow the Connection of External Resistors for Low-Power Operation |
Supply Voltage Range = 3.0 Vdc to 18 Vdc |
Capable of Driving Two Low-power TTL Loads or One Low-power Schottky TTL Load over the Rated Temperature Range. |
Pb-Free Packages are Available |
Description | MC14521B |
---|---|
Compliance | Pb-free Halide free |
Type | Divider |
VCC Min (V) | 3 |
VCC Max (V) | 18 |
tpd Max (ns) | 4500 |
PD Max (W) | 0.5 |
IO Max (mA) | 2.25 |
Package Type | SOIC-16 |
Ic,prescaler,sop,16Pin,plastic Rohs Compliant: Yes |Onsemi MC14521BDR2G | Newark Electronics |
MC14521B Series 3 to 18 Vdc 24-Stage Frequency Divider - SOIC-16 | Future Electronics |
Frequency Divider 16-Pin SOIC T/R | Avnet America |
Where can I find additional details, specifications and documents for a MC14521BDR2G?
Additional datasheets, footprints and schematics for MC14521BDR2G are listed on our Part Details page. You can also find images and similar parts to MC14521BDR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC14521BDR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC14521BDR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC14521BDR2G fall under?
The MC14521BDR2G is listed under Timing, Logic & Memory > Standard Logic > Arithmetic Logic Functions.
Can I view similar or alternative parts?
You can view similar parts to MC14521BDR2G when available in the Arithmetic Logic Functions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC14521BDR2G you can contact the distributor directly for product support, shipping queries etc.
Is the MC14521BDR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC14521BDR2G have stock available?
Authorised distributors including Farnell, Newark Electronics, Future Electronics, Avnet America and EBV Elektronik have stock available or on a lead time for MC14521BDR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC14521BDR2G often in real-time on the comparison pages.
What if I can't find stock of MC14521BDR2G?
You can fill out our help required form which you can use to request a quote for MC14521BDR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.